SiTime Corporation Oscillators SIT9121AI-2D1-XXE20.000000

Description
20MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9121AI-2D1-XXE20.000000-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead

20MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 966441-SIT9121AI-2D1-XXE20.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
966441-SIT9121AI-2D1-XXE20.000000
Crystals, Oscillators, Resonators - Oscillators 966441-SIT9121AI-2D1-XXE20.000000
Win Source Part Number: 966441-SIT9121AI-2D1 -XXE20.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9121 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 20 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±20ppm Current - Supply (Max): 55mA Current - Supply (Disable) (Max): 35mA Voltage - Supply: 2.25V ~ 3.63V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9121AI-2D1-XXE20. 000000Y,SIT9121AI-2D 1-XXE20.000000S,SIT9 121AI-2D1-XXE20.0000 00D,SIT9121AI-2D1-XX E20.000000T,SIT9121A I-2D1-XXE20.000000G, SIT9121AI-2D1-XXE20. 000000X,SIT9121AI-2D 1-XXE20.000000E,3417 -SIT9121AI-2D1-XXE20 .000000CT-SL,1473-SI T9121AI-2D1-XXE20.00 0000

Win Source Part Number: 966441-SIT9121AI-2D1-XXE20.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9121
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 20 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±20ppm
Current - Supply (Max): 55mA
Current - Supply (Disable) (Max): 35mA
Voltage - Supply: 2.25V ~ 3.63V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT9121AI-2D1-XXE20.000000Y,SIT9121AI-2D1-XXE20.000000S,SIT9121AI-2D1-XXE20.000000D,SIT9121AI-2D1-XXE20.000000T,SIT9121AI-2D1-XXE20.000000G,SIT9121AI-2D1-XXE20.000000X,SIT9121AI-2D1-XXE20.000000E,3417-SIT9121AI-2D1-XXE20.000000CT-SL,1473-SIT9121AI-2D1-XXE20.000000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT9121AI-2D1-XXE20.000000-ND 966441-SIT9121AI-2D1-XXE20.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-8.00#TRMPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Programmable Oscillators - 510BAA-CBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystals, Oscillators, Resonators - Oscillators - 1314477-SIT1602BC-13-33E-40.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 40 MHz
View Details
2 suppliers