SiTime Corporation Oscillators SIT9121AI-2D1-33E125.000000

Description
125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable
Request a Quote Datasheet
Description
125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9121AI-2D1-33E125.000000-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable

125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1314853-SIT9121AI-2D1-33E125.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1314853-SIT9121AI-2D1-33E125.000000
Crystals, Oscillators, Resonators - Oscillators 1314853-SIT9121AI-2D1-33E125.000000
Win Source Part Number: 1314853-SIT9121AI-2D 1-33E125.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9121 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Frequency: 125 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±20ppm Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1314853-SIT9121AI-2D1-33E125.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9121
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.039" (1.00mm)
Frequency: 125 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±20ppm
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT9121AI-2D1-33E125.000000-ND 1314853-SIT9121AI-2D1-33E125.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366415-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-4.19#TRMPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 4.19 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510ACA148M500AAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - SIT1552AI-J1-DCC-32.768D-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details