SiTime Corporation Oscillators SIT9121AI-2C3-33E125.000000

Description
125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9121AI-2C3-33E125.000000-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

125MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1366496-SIT9121AI-2C3-33E125.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366496-SIT9121AI-2C3-33E125.000000
Crystals, Oscillators, Resonators - Oscillators 1366496-SIT9121AI-2C3-33E125.000000
Win Source Part Number: 1366496-SIT9121AI-2C 3-33E125.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT9121 Package: Strip Product Status: Active Frequency: 125 MHz Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 55mA Base Resonator: MEMS Output: LVDS Frequency Stability: ±50ppm

Win Source Part Number: 1366496-SIT9121AI-2C3-33E125.000000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT9121
Package: Strip
Product Status: Active
Frequency: 125 MHz
Package / Case: 6-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.031" (0.80mm)
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 55mA
Base Resonator: MEMS
Output: LVDS
Frequency Stability: ±50ppm

Buy Now Datasheet
MEMS OSC XO 125.0000MHZ LVDS SMD

MEMS OSC XO 125.0000MHZ LVDS SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 1473-SIT9121AI-2C3-33E125.000000-ND 1366496-SIT9121AI-2C3-33E125.000000 SIT9121AI-2C3-33E125.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead 6-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - LMK61E2-SIAR-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - 863-510ACA48M0000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers