SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9121AI-2C2-33E156.250000

Description
Win Source Part Number: 1354949-SIT9121AI-2C 2-33E156.250000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT9121 Package: Strip Product Status: Active Frequency: 156.25 MHz Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 55mA Base Resonator: MEMS Output: LVDS Frequency Stability: ±25ppm
Request a Quote Datasheet
Description
Win Source Part Number: 1354949-SIT9121AI-2C 2-33E156.250000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT9121 Package: Strip Product Status: Active Frequency: 156.25 MHz Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 55mA Base Resonator: MEMS Output: LVDS Frequency Stability: ±25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1354949-SIT9121AI-2C2-33E156.250000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1354949-SIT9121AI-2C2-33E156.250000
Crystals, Oscillators, Resonators - Oscillators 1354949-SIT9121AI-2C2-33E156.250000
Win Source Part Number: 1354949-SIT9121AI-2C 2-33E156.250000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT9121 Package: Strip Product Status: Active Frequency: 156.25 MHz Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 55mA Base Resonator: MEMS Output: LVDS Frequency Stability: ±25ppm

Win Source Part Number: 1354949-SIT9121AI-2C2-33E156.250000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT9121
Package: Strip
Product Status: Active
Frequency: 156.25 MHz
Package / Case: 6-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.031" (0.80mm)
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 55mA
Base Resonator: MEMS
Output: LVDS
Frequency Stability: ±25ppm

Buy Now Datasheet
Oscillators - 1473-SIT9121AI-2C2-33E156.250000-ND - DigiKey
Thief River Falls, MN, United States
156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1354949-SIT9121AI-2C2-33E156.250000 1473-SIT9121AI-2C2-33E156.250000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 156 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data