SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9121AI-2C2-25E200.000000

Description
Win Source Part Number: 1202379-SIT9121AI-2C 2-25E200.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9121 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 200 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 55mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9121AI-2C2-25E200 .000000Y,SIT9121AI-2 C2-25E200.000000X,SI T9121AI-2C2-25E200.0 00000G,SIT9121AI-2C2 -25E200.000000E,SIT9 121AI-2C2-25E200.000 000D,SIT9121AI-2C2-2 5E200.000000T,SIT912 1AI-2C2-25E200.00000 0S,3417-SIT9121AI-2C 2-25E200.000000CT-SL ,1473-SIT9121AI-2C2- 25E200.000000
Request a Quote Datasheet
Description
Win Source Part Number: 1202379-SIT9121AI-2C 2-25E200.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9121 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 200 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 55mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9121AI-2C2-25E200 .000000Y,SIT9121AI-2 C2-25E200.000000X,SI T9121AI-2C2-25E200.0 00000G,SIT9121AI-2C2 -25E200.000000E,SIT9 121AI-2C2-25E200.000 000D,SIT9121AI-2C2-2 5E200.000000T,SIT912 1AI-2C2-25E200.00000 0S,3417-SIT9121AI-2C 2-25E200.000000CT-SL ,1473-SIT9121AI-2C2- 25E200.000000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1202379-SIT9121AI-2C2-25E200.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1202379-SIT9121AI-2C2-25E200.000000
Crystals, Oscillators, Resonators - Oscillators 1202379-SIT9121AI-2C2-25E200.000000
Win Source Part Number: 1202379-SIT9121AI-2C 2-25E200.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9121 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 200 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 55mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9121AI-2C2-25E200 .000000Y,SIT9121AI-2 C2-25E200.000000X,SI T9121AI-2C2-25E200.0 00000G,SIT9121AI-2C2 -25E200.000000E,SIT9 121AI-2C2-25E200.000 000D,SIT9121AI-2C2-2 5E200.000000T,SIT912 1AI-2C2-25E200.00000 0S,3417-SIT9121AI-2C 2-25E200.000000CT-SL ,1473-SIT9121AI-2C2- 25E200.000000

Win Source Part Number: 1202379-SIT9121AI-2C2-25E200.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9121
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 200 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 55mA
Voltage - Supply: 2.5V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT9121AI-2C2-25E200.000000Y,SIT9121AI-2C2-25E200.000000X,SIT9121AI-2C2-25E200.000000G,SIT9121AI-2C2-25E200.000000E,SIT9121AI-2C2-25E200.000000D,SIT9121AI-2C2-25E200.000000T,SIT9121AI-2C2-25E200.000000S,3417-SIT9121AI-2C2-25E200.000000CT-SL,1473-SIT9121AI-2C2-25E200.000000

Buy Now Datasheet
Oscillators - 1473-SIT9121AI-2C2-25E200.000000-ND - DigiKey
Thief River Falls, MN, United States
200MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

200MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1202379-SIT9121AI-2C2-25E200.000000 1473-SIT9121AI-2C2-25E200.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 200 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data