SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9121AI-2B1-33E10.000000Y

Description
Win Source Part Number: 1212448-SIT9121AI-2B 1-33E10.000000Y Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9121 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 10 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±20ppm Current - Supply (Max): 55mA Current - Supply (Disable) (Max): 35mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-29449-2-ND,1473 -29449-2,1473-SIT912 1AI-2B1-33E10.000000 YTR
Request a Quote Datasheet
Description
Win Source Part Number: 1212448-SIT9121AI-2B 1-33E10.000000Y Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9121 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 10 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±20ppm Current - Supply (Max): 55mA Current - Supply (Disable) (Max): 35mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-29449-2-ND,1473 -29449-2,1473-SIT912 1AI-2B1-33E10.000000 YTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1212448-SIT9121AI-2B1-33E10.000000Y - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1212448-SIT9121AI-2B1-33E10.000000Y
Crystals, Oscillators, Resonators - Oscillators 1212448-SIT9121AI-2B1-33E10.000000Y
Win Source Part Number: 1212448-SIT9121AI-2B 1-33E10.000000Y Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9121 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 10 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±20ppm Current - Supply (Max): 55mA Current - Supply (Disable) (Max): 35mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-29449-2-ND,1473 -29449-2,1473-SIT912 1AI-2B1-33E10.000000 YTR

Win Source Part Number: 1212448-SIT9121AI-2B1-33E10.000000Y
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9121
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 10 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±20ppm
Current - Supply (Max): 55mA
Current - Supply (Disable) (Max): 35mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-29449-2-ND,1473-29449-2,1473-SIT9121AI-2B1-33E10.000000YTR

Buy Now Datasheet
Oscillators - 1473-SIT9121AI-2B1-33E10.000000YTR-ND - DigiKey
Thief River Falls, MN, United States
10MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

10MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1212448-SIT9121AI-2B1-33E10.000000Y 1473-SIT9121AI-2B1-33E10.000000YTR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 10 MHz
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data