SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9121AC-2C2-33E200.000000

Description
Win Source Part Number: 1366480-SIT9121AC-2C 2-33E200.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 43 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT9121 Package: Strip Product Status: Active Frequency: 200 MHz Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 55mA Base Resonator: MEMS Output: LVDS Frequency Stability: ±25ppm
Request a Quote Datasheet
Description
Win Source Part Number: 1366480-SIT9121AC-2C 2-33E200.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 43 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT9121 Package: Strip Product Status: Active Frequency: 200 MHz Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 55mA Base Resonator: MEMS Output: LVDS Frequency Stability: ±25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1366480-SIT9121AC-2C2-33E200.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366480-SIT9121AC-2C2-33E200.000000
Crystals, Oscillators, Resonators - Oscillators 1366480-SIT9121AC-2C2-33E200.000000
Win Source Part Number: 1366480-SIT9121AC-2C 2-33E200.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 43 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT9121 Package: Strip Product Status: Active Frequency: 200 MHz Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 55mA Base Resonator: MEMS Output: LVDS Frequency Stability: ±25ppm

Win Source Part Number: 1366480-SIT9121AC-2C2-33E200.000000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 43 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT9121
Package: Strip
Product Status: Active
Frequency: 200 MHz
Package / Case: 6-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.031" (0.80mm)
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 55mA
Base Resonator: MEMS
Output: LVDS
Frequency Stability: ±25ppm

Buy Now Datasheet
Oscillators - 1473-SIT9121AC-2C2-33E200.000000-ND - DigiKey
Thief River Falls, MN, United States
200MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

200MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
MEMS OSC XO 200.0000MHZ LVDS SMD

MEMS OSC XO 200.0000MHZ LVDS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 1366480-SIT9121AC-2C2-33E200.000000 1473-SIT9121AC-2C2-33E200.000000-ND SIT9121AC-2C2-33E200.000000
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount
Frequency 200 MHz 200 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data