SiTime Corporation Oscillators SIT9121AC-2B2-33E156.250000

Description
156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9121AC-2B2-33E156.250000-ND - DigiKey
Thief River Falls, MN, United States
156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1366492-SIT9121AC-2B2-33E156.250000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366492-SIT9121AC-2B2-33E156.250000
Crystals, Oscillators, Resonators - Oscillators 1366492-SIT9121AC-2B2-33E156.250000
Win Source Part Number: 1366492-SIT9121AC-2B 2-33E156.250000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 59 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT9121 Package: Strip Product Status: Active Frequency: 156.25 MHz Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 55mA Base Resonator: MEMS Output: LVDS Frequency Stability: ±25ppm

Win Source Part Number: 1366492-SIT9121AC-2B2-33E156.250000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 59 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT9121
Package: Strip
Product Status: Active
Frequency: 156.25 MHz
Package / Case: 6-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.80mm)
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 55mA
Base Resonator: MEMS
Output: LVDS
Frequency Stability: ±25ppm

Buy Now Datasheet
MEMS OSC XO 156.2500MHZ LVDS SMD

MEMS OSC XO 156.2500MHZ LVDS SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 1473-SIT9121AC-2B2-33E156.250000-ND 1366492-SIT9121AC-2B2-33E156.250000 SIT9121AC-2B2-33E156.250000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead 6-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-143-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details