SiTime Corporation 1 to 700 MHz, Low Jitter (150 fs), ±20 to ±50 ppm MEMS Clock Generator SiT91211

Description
The Chorus™ SiT91211 clock generator is designed for low-power, low-jitter applications. This device has a single clock domain and can drive up to eight low-skew single-ended output loads or four low-skew differential loads. The SiT91211 integrates an internal MEMS resonator as the frequency source for the internal PLL. By integrating a MEMS resonator, the dependency on quartz crystals is eliminated along with quartz related performance, reliability, and design issues like activity dips and matching requirements. This highly flexible clock has fully configurable output frequency, clock output buffer type (differential and LVCMOS) and individual output enables, through the serial interface. Internal monitor flags and alarm conditions can be configured to be reported through GPIOs. In addition, the SiT91211 has configurable spread-spectrum clocking. Device complies with PCIe Gen 1-7 jitter requirements with margin.
Request a Quote
Description
The Chorus™ SiT91211 clock generator is designed for low-power, low-jitter applications. This device has a single clock domain and can drive up to eight low-skew single-ended output loads or four low-skew differential loads. The SiT91211 integrates an internal MEMS resonator as the frequency source for the internal PLL. By integrating a MEMS resonator, the dependency on quartz crystals is eliminated along with quartz related performance, reliability, and design issues like activity dips and matching requirements. This highly flexible clock has fully configurable output frequency, clock output buffer type (differential and LVCMOS) and individual output enables, through the serial interface. Internal monitor flags and alarm conditions can be configured to be reported through GPIOs. In addition, the SiT91211 has configurable spread-spectrum clocking. Device complies with PCIe Gen 1-7 jitter requirements with margin.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 to 700 MHz, Low Jitter (150 fs), ±20 to ±50 ppm MEMS Clock Generator - SiT91211 - SiTime Corporation
Santa Clara, CA, United States
1 to 700 MHz, Low Jitter (150 fs), ±20 to ±50 ppm MEMS Clock Generator
SiT91211
1 to 700 MHz, Low Jitter (150 fs), ±20 to ±50 ppm MEMS Clock Generator SiT91211
The Chorus™ SiT91211 clock generator is designed for low-power, low-jitter applications. This device has a single clock domain and can drive up to eight low-skew single-ended output loads or four low-skew differential loads. The SiT91211 integrates an internal MEMS resonator as the frequency source for the internal PLL. By integrating a MEMS resonator, the dependency on quartz crystals is eliminated along with quartz related performance, reliability, and design issues like activity dips and matching requirements. This highly flexible clock has fully configurable output frequency, clock output buffer type (differential and LVCMOS) and individual output enables, through the serial interface. Internal monitor flags and alarm conditions can be configured to be reported through GPIOs. In addition, the SiT91211 has configurable spread-spectrum clocking. Device complies with PCIe Gen 1-7 jitter requirements with margin.

The Chorus™ SiT91211 clock generator is designed for low-power, low-jitter applications. This device has a single clock domain and can drive up to eight low-skew single-ended output loads or four low-skew differential loads.

The SiT91211 integrates an internal MEMS resonator as the frequency source for the internal PLL. By integrating a MEMS resonator, the dependency on quartz crystals is eliminated along with quartz related performance, reliability, and design issues like activity dips and matching requirements.

This highly flexible clock has fully configurable output frequency, clock output buffer type (differential and LVCMOS) and individual output enables, through the serial interface. Internal monitor flags and alarm conditions can be configured to be reported through GPIOs. In addition, the SiT91211 has configurable spread-spectrum clocking.

Device complies with PCIe Gen 1-7 jitter requirements with margin.

Buy Now

Technical Specifications

  SiTime Corporation
Product Category IC Clocks
Product Number SiT91211
Product Name 1 to 700 MHz, Low Jitter (150 fs), ±20 to ±50 ppm MEMS Clock Generator
Device Type Clock Generator
Bus Interface CMOS; LVPECL; LVDS; LVDS, LPHCSL, LVPECL, LVCMOS
Package Type 4x4 mm, 24-pin QFN
Unlock Full Specs
to access all available technical data

Similar Products

 - SIT1602BI-82-33E-24.576000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT9365AC-4B2-25E156.250000G - Rochester Electronics
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
 - SIT1602BC-83-33E-50.000000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT1602BC-83-33E-12.000000X - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details