SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9120AI-2C3-25E125.000000

Description
Win Source Part Number: 1165942-SIT9120AI-2C 3-25E125.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 125 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 55mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9120AI-2C3-25E125 .000000G,3417-SIT912 0AI-2C3-25E125.00000 0CT-SL,1473-SIT9120A I-2C3-25E125.000000, SIT9120AI-2C3-25E125 .000000E,SIT9120AI-2 C3-25E125.000000D,SI T9120AI-2C3-25E125.0 00000T,SIT9120AI-2C3 -25E125.000000S,SIT9 120AI-2C3-25E125.000 000Y,SIT9120AI-2C3-2 5E125.000000X
Request a Quote Datasheet
Description
Win Source Part Number: 1165942-SIT9120AI-2C 3-25E125.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 125 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 55mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9120AI-2C3-25E125 .000000G,3417-SIT912 0AI-2C3-25E125.00000 0CT-SL,1473-SIT9120A I-2C3-25E125.000000, SIT9120AI-2C3-25E125 .000000E,SIT9120AI-2 C3-25E125.000000D,SI T9120AI-2C3-25E125.0 00000T,SIT9120AI-2C3 -25E125.000000S,SIT9 120AI-2C3-25E125.000 000Y,SIT9120AI-2C3-2 5E125.000000X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1165942-SIT9120AI-2C3-25E125.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1165942-SIT9120AI-2C3-25E125.000000
Crystals, Oscillators, Resonators - Oscillators 1165942-SIT9120AI-2C3-25E125.000000
Win Source Part Number: 1165942-SIT9120AI-2C 3-25E125.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 125 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 55mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9120AI-2C3-25E125 .000000G,3417-SIT912 0AI-2C3-25E125.00000 0CT-SL,1473-SIT9120A I-2C3-25E125.000000, SIT9120AI-2C3-25E125 .000000E,SIT9120AI-2 C3-25E125.000000D,SI T9120AI-2C3-25E125.0 00000T,SIT9120AI-2C3 -25E125.000000S,SIT9 120AI-2C3-25E125.000 000Y,SIT9120AI-2C3-2 5E125.000000X

Win Source Part Number: 1165942-SIT9120AI-2C3-25E125.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9120
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 125 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 55mA
Voltage - Supply: 2.5V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT9120AI-2C3-25E125.000000G,3417-SIT9120AI-2C3-25E125.000000CT-SL,1473-SIT9120AI-2C3-25E125.000000,SIT9120AI-2C3-25E125.000000E,SIT9120AI-2C3-25E125.000000D,SIT9120AI-2C3-25E125.000000T,SIT9120AI-2C3-25E125.000000S,SIT9120AI-2C3-25E125.000000Y,SIT9120AI-2C3-25E125.000000X

Buy Now Datasheet
Oscillators - 1473-SIT9120AI-2C3-25E125.000000-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

125MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1165942-SIT9120AI-2C3-25E125.000000 1473-SIT9120AI-2C3-25E125.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 125 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7217AIJI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillators - 863-510ACA140M250AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Oscillators - 1473-SIT1602AI-22-33E-25.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers