SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT9120AI-1B2-33E125.000000

Description
Win Source Part Number: 1351681-SIT9120AI-1B 2-33E125.000000 Category: Crystals, Oscillators, Resonators - Oscillators Series: SiT9120 Type: XO (Standard) Package: Strip Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Frequency: 125 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 69mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet
Description
Win Source Part Number: 1351681-SIT9120AI-1B 2-33E125.000000 Category: Crystals, Oscillators, Resonators - Oscillators Series: SiT9120 Type: XO (Standard) Package: Strip Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Frequency: 125 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 69mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1351681-SIT9120AI-1B2-33E125.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1351681-SIT9120AI-1B2-33E125.000000
Crystals, Oscillators, Resonators - Oscillators 1351681-SIT9120AI-1B2-33E125.000000
Win Source Part Number: 1351681-SIT9120AI-1B 2-33E125.000000 Category: Crystals, Oscillators, Resonators - Oscillators Series: SiT9120 Type: XO (Standard) Package: Strip Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Frequency: 125 MHz Function: Enable/Disable Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 69mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1351681-SIT9120AI-1B2-33E125.000000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: SiT9120
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Frequency: 125 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±25ppm
Current - Supply (Max): 69mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet
Oscillators - 1473-SIT9120AI-1B2-33E125.000000-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

125MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1351681-SIT9120AI-1B2-33E125.000000 1473-SIT9120AI-1B2-33E125.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 125 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0025.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details