SiTime Corporation Oscillators SIT9120AC-2D3-25E100.000000

Description
100MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
100MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9120AC-2D3-25E100.000000-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

100MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1314626-SIT9120AC-2D3-25E100.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1314626-SIT9120AC-2D3-25E100.000000
Crystals, Oscillators, Resonators - Oscillators 1314626-SIT9120AC-2D3-25E100.000000
Win Source Part Number: 1314626-SIT9120AC-2D 3-25E100.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9120 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 55mA Voltage - Supply: 2.5V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1314626-SIT9120AC-2D3-25E100.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9120
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 55mA
Voltage - Supply: 2.5V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT9120AC-2D3-25E100.000000-ND 1314626-SIT9120AC-2D3-25E100.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive & High Temp Oscillators - SIT8918BE-13-33E-12.000000 - SiTime Corporation
Specs
Package / Form Factor 2.5x2.0
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY25701FJXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers