106.25MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Win Source Part Number: 1216395-SIT9120AC-1D
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SiT9120
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 106.25 MHz
Function: Enable/Disable
Output: LVPECL
Frequency Stability: ±50ppm
Current - Supply (Max): 69mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 3417-SIT9120AC-1D3-3
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1473-SIT9120AC-1D3-33E106.250000-ND | 1216395-SIT9120AC-1D3-33E106.250000 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; 6-SMD, No Lead |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |