SiTime Corporation Oscillators SIT9003AC-23-18DO-40.00000Y

Description
40MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT9003AC-23-18DO-40.00000YTR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V 4-SMD, No Lead

40MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 984666-SIT9003AC-23-18DO-40.00000Y - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
984666-SIT9003AC-23-18DO-40.00000Y
Crystals, Oscillators, Resonators - Oscillators 984666-SIT9003AC-23-18DO-40.00000Y
Win Source Part Number: 984666-SIT9003AC-23- 18DO-40.00000Y Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT9003 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 40 MHz Output: LVCMOS, LVTTL Frequency Stability: ±50ppm Current - Supply (Max): 3.5mA Current - Supply (Disable) (Max): 0.8µA Spread Spectrum Bandwidth: -0.50%, Down Spread Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT9003AC-23-18DO-40 .00000Y-ND,1473-SIT9 003AC-23-18DO-40.000 00YTR

Win Source Part Number: 984666-SIT9003AC-23-18DO-40.00000Y
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT9003
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 40 MHz
Output: LVCMOS, LVTTL
Frequency Stability: ±50ppm
Current - Supply (Max): 3.5mA
Current - Supply (Disable) (Max): 0.8µA
Spread Spectrum Bandwidth: -0.50%, Down Spread
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT9003AC-23-18DO-40.00000Y-ND,1473-SIT9003AC-23-18DO-40.00000YTR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT9003AC-23-18DO-40.00000YTR-ND 984666-SIT9003AC-23-18DO-40.00000Y
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1140636-SIT8008AI-13-18E-24.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BM96E4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details