Win Source Part Number: 1354971-SIT8924BA-72
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT8924B
Package: Strip
Product Status: Active
Frequency: 50 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: SIT8924
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Ratings: AEC-Q100
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.031" (0.80mm)
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 1.8V
Current - Supply (Max): 4.5mA
Base Resonator: MEMS
Output: LVCMOS, LVTTL
Frequency Stability: ±25ppm
50MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1354971-SIT8924BA-72-18E-50.000000 | 1473-SIT8924BA-72-18E-50.000000-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead |
| Frequency | 50 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |