Win Source Part Number: 1315797-SIT8924BA-72
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SiT8924B
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 25 MHz
Function: Enable/Disable
Output: LVCMOS, LVTTL
Frequency Stability: ±25ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1315797-SIT8924BA-72-18E-25.000000 | 1473-SIT8924BA-72-18E-25.000000-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead |
| Frequency | 25 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |