SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT8920BM-32-33E-25.000000

Description
Win Source Part Number: 1019183-SIT8920BM-32 -33E-25.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8920B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±25ppm Current - Supply (Max): 4.7mA Current - Supply (Disable) (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT8920BM-32-33 E-25.000000,3417-SIT 8920BM-32-33E-25.000 000CT-SL
Request a Quote Datasheet
Description
Win Source Part Number: 1019183-SIT8920BM-32 -33E-25.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8920B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±25ppm Current - Supply (Max): 4.7mA Current - Supply (Disable) (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT8920BM-32-33 E-25.000000,3417-SIT 8920BM-32-33E-25.000 000CT-SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1019183-SIT8920BM-32-33E-25.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1019183-SIT8920BM-32-33E-25.000000
Crystals, Oscillators, Resonators - Oscillators 1019183-SIT8920BM-32-33E-25.000000
Win Source Part Number: 1019183-SIT8920BM-32 -33E-25.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8920B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±25ppm Current - Supply (Max): 4.7mA Current - Supply (Disable) (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT8920BM-32-33 E-25.000000,3417-SIT 8920BM-32-33E-25.000 000CT-SL

Win Source Part Number: 1019183-SIT8920BM-32-33E-25.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8920B
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: LVCMOS, LVTTL
Frequency Stability: ±25ppm
Current - Supply (Max): 4.7mA
Current - Supply (Disable) (Max): 4.5mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-SIT8920BM-32-33E-25.000000,3417-SIT8920BM-32-33E-25.000000CT-SL

Buy Now Datasheet
Oscillators - 1473-SIT8920BM-32-33E-25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1019183-SIT8920BM-32-33E-25.000000 1473-SIT8920BM-32-33E-25.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4625 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - LMC555CMX - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details