SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT8208AI-82-33E-24.000000

Description
Win Source Part Number: 1178410-SIT8208AI-82 -33E-24.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8208 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±25ppm Current - Supply (Max): 33mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT8208AI-82-33E-24. 000000G,SIT8208AI-82 -33E-24.000000Y,SIT8 208AI-82-33E-24.0000 00X,SIT8208AI-82-33E -24.000000S,SIT8208A I-82-33E-24.000000E, SIT8208AI-82-33E-24. 000000D,SIT8208AI-82 -33E-24.000000T,3417 -SIT8208AI-82-33E-24 .000000CT-SL,1473-SI T8208AI-82-33E-24.00 0000
Request a Quote Datasheet
Description
Win Source Part Number: 1178410-SIT8208AI-82 -33E-24.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8208 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±25ppm Current - Supply (Max): 33mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT8208AI-82-33E-24. 000000G,SIT8208AI-82 -33E-24.000000Y,SIT8 208AI-82-33E-24.0000 00X,SIT8208AI-82-33E -24.000000S,SIT8208A I-82-33E-24.000000E, SIT8208AI-82-33E-24. 000000D,SIT8208AI-82 -33E-24.000000T,3417 -SIT8208AI-82-33E-24 .000000CT-SL,1473-SI T8208AI-82-33E-24.00 0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1178410-SIT8208AI-82-33E-24.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1178410-SIT8208AI-82-33E-24.000000
Crystals, Oscillators, Resonators - Oscillators 1178410-SIT8208AI-82-33E-24.000000
Win Source Part Number: 1178410-SIT8208AI-82 -33E-24.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8208 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±25ppm Current - Supply (Max): 33mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT8208AI-82-33E-24. 000000G,SIT8208AI-82 -33E-24.000000Y,SIT8 208AI-82-33E-24.0000 00X,SIT8208AI-82-33E -24.000000S,SIT8208A I-82-33E-24.000000E, SIT8208AI-82-33E-24. 000000D,SIT8208AI-82 -33E-24.000000T,3417 -SIT8208AI-82-33E-24 .000000CT-SL,1473-SI T8208AI-82-33E-24.00 0000

Win Source Part Number: 1178410-SIT8208AI-82-33E-24.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8208
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 24 MHz
Function: Enable/Disable
Output: LVCMOS, LVTTL
Frequency Stability: ±25ppm
Current - Supply (Max): 33mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT8208AI-82-33E-24.000000G,SIT8208AI-82-33E-24.000000Y,SIT8208AI-82-33E-24.000000X,SIT8208AI-82-33E-24.000000S,SIT8208AI-82-33E-24.000000E,SIT8208AI-82-33E-24.000000D,SIT8208AI-82-33E-24.000000T,3417-SIT8208AI-82-33E-24.000000CT-SL,1473-SIT8208AI-82-33E-24.000000

Buy Now Datasheet
Oscillators - 1473-SIT8208AI-82-33E-24.000000-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1178410-SIT8208AI-82-33E-24.000000 1473-SIT8208AI-82-33E-24.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-12.800-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details