SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT8208AI-33-33E-12.288000

Description
Win Source Part Number: 1056598-SIT8208AI-33 -33E-12.288000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8208 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 12.288 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±50ppm Current - Supply (Max): 33mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 3417-SIT8208AI-33-33 E-12.288000CT-SL,SIT 8208AI-33-33E-12.288 000Y,SIT8208AI-33-33 E-12.288000X,SIT8208 AI-33-33E-12.288000G ,1473-SIT8208AI-33-3 3E-12.288000,SIT8208 AI-33-33E-12.288000E ,SIT8208AI-33-33E-12 .288000D,SIT8208AI-3 3-33E-12.288000T,SIT 8208AI-33-33E-12.288 000S
Request a Quote Datasheet
Description
Win Source Part Number: 1056598-SIT8208AI-33 -33E-12.288000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8208 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 12.288 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±50ppm Current - Supply (Max): 33mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 3417-SIT8208AI-33-33 E-12.288000CT-SL,SIT 8208AI-33-33E-12.288 000Y,SIT8208AI-33-33 E-12.288000X,SIT8208 AI-33-33E-12.288000G ,1473-SIT8208AI-33-3 3E-12.288000,SIT8208 AI-33-33E-12.288000E ,SIT8208AI-33-33E-12 .288000D,SIT8208AI-3 3-33E-12.288000T,SIT 8208AI-33-33E-12.288 000S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1056598-SIT8208AI-33-33E-12.288000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1056598-SIT8208AI-33-33E-12.288000
Crystals, Oscillators, Resonators - Oscillators 1056598-SIT8208AI-33-33E-12.288000
Win Source Part Number: 1056598-SIT8208AI-33 -33E-12.288000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8208 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 12.288 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±50ppm Current - Supply (Max): 33mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 3417-SIT8208AI-33-33 E-12.288000CT-SL,SIT 8208AI-33-33E-12.288 000Y,SIT8208AI-33-33 E-12.288000X,SIT8208 AI-33-33E-12.288000G ,1473-SIT8208AI-33-3 3E-12.288000,SIT8208 AI-33-33E-12.288000E ,SIT8208AI-33-33E-12 .288000D,SIT8208AI-3 3-33E-12.288000T,SIT 8208AI-33-33E-12.288 000S

Win Source Part Number: 1056598-SIT8208AI-33-33E-12.288000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8208
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 12.288 MHz
Function: Enable/Disable
Output: LVCMOS, LVTTL
Frequency Stability: ±50ppm
Current - Supply (Max): 33mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 3417-SIT8208AI-33-33E-12.288000CT-SL,SIT8208AI-33-33E-12.288000Y,SIT8208AI-33-33E-12.288000X,SIT8208AI-33-33E-12.288000G,1473-SIT8208AI-33-33E-12.288000,SIT8208AI-33-33E-12.288000E,SIT8208AI-33-33E-12.288000D,SIT8208AI-33-33E-12.288000T,SIT8208AI-33-33E-12.288000S

Buy Now Datasheet
Oscillators - 1473-SIT8208AI-33-33E-12.288000-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12.288MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1056598-SIT8208AI-33-33E-12.288000 1473-SIT8208AI-33-33E-12.288000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 12.29 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-535+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 863-510AAA10M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
4 Pin Oscillator S2 - S233025T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 25 ppm
View Details