33.33333MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
33.33333MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
33.33333MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Win Source Part Number: 1176213-SIT8103AC-23
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SiT8103
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 33.33333 MHz
Function: Enable/Disable
Output: LVCMOS, LVTTL
Frequency Stability: ±50ppm
Current - Supply (Max): 6.7mA
Current - Supply (Disable) (Max): 0.8µA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-1534-2,1473-153
Base Product Number: SIT8103
Product Status: Not For New Designs
OSC, 33.3MHZ, 3.2 X 2.5MM, LVCMOS/LVTTL; Frequency Nom:33.3MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:1.8V; Product Range:SiT8103 Series; Oscillator Output Compatibility:LVCMOS
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1473-1534-6-ND | 1176213-SIT8103AC-23-18E-33.33333X | 52AC6578 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Osc, 33.3Mhz, 3.2 X 2.5Mm, Lvcmos/lvttl; Frequency Nom Sitime |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |