SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT8008BI-32-33E-24.000000

Description
Win Source Part Number: 1354939-SIT8008BI-32 -33E-24.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT8008B Package: Strip Product Status: Active Frequency: 24 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 4.5mA Base Resonator: MEMS Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Disable) (Max): 4.2mA
Request a Quote
Description
Win Source Part Number: 1354939-SIT8008BI-32 -33E-24.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT8008B Package: Strip Product Status: Active Frequency: 24 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 4.5mA Base Resonator: MEMS Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Disable) (Max): 4.2mA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1354939-SIT8008BI-32-33E-24.000000 is a low power, standard frequency oscillator from the SiT8008B series. It operates within a frequency range of 1 MHz to 110 MHz, with a specific frequency of 24 MHz for this part. The oscillator features excellent frequency stability of ¬±25 ppm and operates over an industrial temperature range of -40¬8C to 85¬8C. It is designed for low power consumption, typically drawing 3.5 mA at 3.3 V, and includes a standby mode to extend battery life. The device is compatible with LVCMOS and HCMOS output standards and has a fast startup time of 5 ms. The oscillator is packaged in a compact 4-SMD, no lead configuration measuring 5.00 mm x 3.20 mm, making it suitable for surface mount applications. This oscillator is RoHS and REACH compliant, ensuring it meets environmental regulations. It is a drop-in replacement for quartz-based oscillators, making it a versatile choice for various applications, including digital signal controllers, tablets, and high-speed serial protocols.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1354939-SIT8008BI-32-33E-24.000000 is a low power, standard frequency oscillator from the SiT8008B series. It operates within a frequency range of 1 MHz to 110 MHz, with a specific frequency of 24 MHz for this part. The oscillator features excellent frequency stability of ¬±25 ppm and operates over an industrial temperature range of -40¬8C to 85¬8C. It is designed for low power consumption, typically drawing 3.5 mA at 3.3 V, and includes a standby mode to extend battery life. The device is compatible with LVCMOS and HCMOS output standards and has a fast startup time of 5 ms. The oscillator is packaged in a compact 4-SMD, no lead configuration measuring 5.00 mm x 3.20 mm, making it suitable for surface mount applications. This oscillator is RoHS and REACH compliant, ensuring it meets environmental regulations. It is a drop-in replacement for quartz-based oscillators, making it a versatile choice for various applications, including digital signal controllers, tablets, and high-speed serial protocols.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1354939-SIT8008BI-32-33E-24.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1354939-SIT8008BI-32-33E-24.000000
Crystals, Oscillators, Resonators - Oscillators 1354939-SIT8008BI-32-33E-24.000000
Win Source Part Number: 1354939-SIT8008BI-32 -33E-24.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT8008B Package: Strip Product Status: Active Frequency: 24 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 4.5mA Base Resonator: MEMS Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Disable) (Max): 4.2mA

Win Source Part Number: 1354939-SIT8008BI-32-33E-24.000000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT8008B
Package: Strip
Product Status: Active
Frequency: 24 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.031" (0.80mm)
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 4.5mA
Base Resonator: MEMS
Output: HCMOS, LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Disable) (Max): 4.2mA

Buy Now Datasheet
Oscillators - 1473-SIT8008BI-32-33E-24.000000-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
±25ppm 3.3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS - 707-SIT8008BI-32-33E-24.000000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 3.3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS
707-SIT8008BI-32-33E-24.000000
±25ppm 3.3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS 707-SIT8008BI-32-33E-24.000000
±25ppm 3.3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS

±25ppm 3.3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1354939-SIT8008BI-32-33E-24.000000 1473-SIT8008BI-32-33E-24.000000-ND 707-SIT8008BI-32-33E-24.000000
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators ±25ppm 3.3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-LMK6CE15625DDLFTTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1074095-531AA644M531DGR - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 645 MHz
View Details
2 suppliers
Crystal Oscillators - 7960615 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details