SiTime Corporation LVCMOS Oscillators SIT8008BI-11-18S-25.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the operating temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 3.63 V, draws 3.5 mA typical at 1.8 V with no load, and features a 5 ms startup time. The device provides LVCMOS/HCMOS-compatible output with a 45% to 55% duty cycle and includes standby mode consuming less than 1.3 µA at 1.8 V. It is available in industry-standard packages measuring 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant. The part number SIT8008BI-11-18S-25.000000 is a variant of the SiT8008B series. All series members share these specifications.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the operating temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 3.63 V, draws 3.5 mA typical at 1.8 V with no load, and features a 5 ms startup time. The device provides LVCMOS/HCMOS-compatible output with a 45% to 55% duty cycle and includes standby mode consuming less than 1.3 µA at 1.8 V. It is available in industry-standard packages measuring 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant. The part number SIT8008BI-11-18S-25.000000 is a variant of the SiT8008B series. All series members share these specifications.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SIT8008BI-11-18S-25.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SIT8008BI-11-18S-25.000000
LVCMOS Oscillators SIT8008BI-11-18S-25.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1354950-SIT8008BI-11-18S-25.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1354950-SIT8008BI-11-18S-25.000000
Crystals, Oscillators, Resonators - Oscillators 1354950-SIT8008BI-11-18S-25.000000
Win Source Part Number: 1354950-SIT8008BI-11 -18S-25.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT8008B Package: Strip Product Status: Active Frequency: 25 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Function: Standby (Power Down) Voltage - Supply: 1.8V Current - Supply (Max): 4.1mA Base Resonator: MEMS Output: HCMOS, LVCMOS Frequency Stability: ±20ppm Current - Supply (Disable) (Max): 1.3µA

Win Source Part Number: 1354950-SIT8008BI-11-18S-25.000000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT8008B
Package: Strip
Product Status: Active
Frequency: 25 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.031" (0.80mm)
ECCN: EAR99
Function: Standby (Power Down)
Voltage - Supply: 1.8V
Current - Supply (Max): 4.1mA
Base Resonator: MEMS
Output: HCMOS, LVCMOS
Frequency Stability: ±20ppm
Current - Supply (Disable) (Max): 1.3µA

Buy Now Datasheet
Oscillators - 1473-SIT8008BI-11-18S-25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

25MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  SiTime Corporation Win Source Electronics DigiKey
Product Category Oscillators Oscillators Oscillators
Product Number SIT8008BI-11-18S-25.000000 1354950-SIT8008BI-11-18S-25.000000 1473-SIT8008BI-11-18S-25.000000-ND
Product Name LVCMOS Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Package / Form Factor 2.5x2.0 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 25 MHz 25 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 993396-SIT9001AC-33-33S4-68.10000Y - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 68.1 MHz
View Details
Oscillators - 1473-SIT8008BC-71-33S-27.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1340532-SIT1602BI-13-33N-50.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 50 MHz
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1366475-SIT9120AI-2D1-33E156.250000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 156 MHz
View Details
3 suppliers