SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT8008BC-23-33E-90.000000G

Description
Win Source Part Number: 1093229-SIT8008BC-23 -33E-90.000000G Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008B Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 90 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4.2mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): SIT8008AC-33-33E-90. 000000X; ASA1-85.909089MHZ-L- T; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-1325-6,1473-132 5-2,2156-SIT8008BC-2 3-33E-90.000000G,147 3-1325-1,SITSITSIT80 08BC-23-33E-90.00000 0G
Request a Quote Datasheet
Description
Win Source Part Number: 1093229-SIT8008BC-23 -33E-90.000000G Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008B Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 90 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4.2mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): SIT8008AC-33-33E-90. 000000X; ASA1-85.909089MHZ-L- T; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-1325-6,1473-132 5-2,2156-SIT8008BC-2 3-33E-90.000000G,147 3-1325-1,SITSITSIT80 08BC-23-33E-90.00000 0G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1093229-SIT8008BC-23-33E-90.000000G - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1093229-SIT8008BC-23-33E-90.000000G
Crystals, Oscillators, Resonators - Oscillators 1093229-SIT8008BC-23-33E-90.000000G
Win Source Part Number: 1093229-SIT8008BC-23 -33E-90.000000G Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008B Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 90 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4.2mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): SIT8008AC-33-33E-90. 000000X; ASA1-85.909089MHZ-L- T; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-1325-6,1473-132 5-2,2156-SIT8008BC-2 3-33E-90.000000G,147 3-1325-1,SITSITSIT80 08BC-23-33E-90.00000 0G

Win Source Part Number: 1093229-SIT8008BC-23-33E-90.000000G
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8008B
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 90 MHz
Function: Enable/Disable
Output: HCMOS, LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 4.5mA
Current - Supply (Disable) (Max): 4.2mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): SIT8008AC-33-33E-90.000000X; ASA1-85.909089MHZ-L-T;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-1325-6,1473-1325-2,2156-SIT8008BC-23-33E-90.000000G,1473-1325-1,SITSITSIT8008BC-23-33E-90.000000G

Buy Now Datasheet
Mems Osc, 90Mhz, 3.2X2.5Mm, Lvcmos/hcmos; Frequency Nom Sitime - 52AC6569 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 90Mhz, 3.2X2.5Mm, Lvcmos/hcmos; Frequency Nom Sitime
52AC6569
Mems Osc, 90Mhz, 3.2X2.5Mm, Lvcmos/hcmos; Frequency Nom Sitime 52AC6569
MEMS OSC, 90MHZ, 3.2X2.5MM, LVCMOS/HCMOS; Frequency Nom:90MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT8008 Series; Oscillator Output Compatibility:LVCMOS / RoHS Compliant: Yes

MEMS OSC, 90MHZ, 3.2X2.5MM, LVCMOS/HCMOS; Frequency Nom:90MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT8008 Series; Oscillator Output Compatibility:LVCMOS / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1093229-SIT8008BC-23-33E-90.000000G 52AC6569
Product Name Crystals, Oscillators, Resonators - Oscillators Mems Osc, 90Mhz, 3.2X2.5Mm, Lvcmos/hcmos; Frequency Nom Sitime
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency 90 MHz 90 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI122T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 123 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Surface Mount Crystals - ECS-080-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers