SiTime Corporation Oscillators SIT8008AI-21-33E-40.000000

Description
40MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT8008AI-21-33E-40.000000-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1383448-SIT8008AI-21-33E-40.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1383448-SIT8008AI-21-33E-40.000000
Crystals, Oscillators, Resonators - Oscillators 1383448-SIT8008AI-21-33E-40.000000
Win Source Part Number: 1383448-SIT8008AI-21 -33E-40.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008 Type: XO (Standard) Package: Strip Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.031" (0.80mm) Frequency: 40 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±20ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTIME Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1383448-SIT8008AI-21-33E-40.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8008
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.80mm)
Frequency: 40 MHz
Function: Enable/Disable
Output: HCMOS, LVCMOS
Frequency Stability: ±20ppm
Current - Supply (Max): 4.5mA
Current - Supply (Disable) (Max): 4mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTIME
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT8008AI-21-33E-40.000000-ND 1383448-SIT8008AI-21-33E-40.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - Z84C3008FEG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details