SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT8008AI-13-18E-24.000000

Description
Win Source Part Number: 1140636-SIT8008AI-13 -18E-24.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 3.9mA Current - Supply (Disable) (Max): 3.8mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT8008AI-13-18E-24. 000000Y,1473-SIT8008 AI-13-18E-24.000000, SIT8008AI-13-18E-24. 000000S,SIT8008AI-13 -18E-24.000000D,SIT8 008AI-13-18E-24.0000 00T,SIT8008AI-13-18E -24.000000G,SIT8008A I-13-18E-24.000000X, SIT8008AI-13-18E-24. 000000E
Request a Quote Datasheet
Description
Win Source Part Number: 1140636-SIT8008AI-13 -18E-24.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 3.9mA Current - Supply (Disable) (Max): 3.8mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT8008AI-13-18E-24. 000000Y,1473-SIT8008 AI-13-18E-24.000000, SIT8008AI-13-18E-24. 000000S,SIT8008AI-13 -18E-24.000000D,SIT8 008AI-13-18E-24.0000 00T,SIT8008AI-13-18E -24.000000G,SIT8008A I-13-18E-24.000000X, SIT8008AI-13-18E-24. 000000E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1140636-SIT8008AI-13-18E-24.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1140636-SIT8008AI-13-18E-24.000000
Crystals, Oscillators, Resonators - Oscillators 1140636-SIT8008AI-13-18E-24.000000
Win Source Part Number: 1140636-SIT8008AI-13 -18E-24.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT8008 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 3.9mA Current - Supply (Disable) (Max): 3.8mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT8008AI-13-18E-24. 000000Y,1473-SIT8008 AI-13-18E-24.000000, SIT8008AI-13-18E-24. 000000S,SIT8008AI-13 -18E-24.000000D,SIT8 008AI-13-18E-24.0000 00T,SIT8008AI-13-18E -24.000000G,SIT8008A I-13-18E-24.000000X, SIT8008AI-13-18E-24. 000000E

Win Source Part Number: 1140636-SIT8008AI-13-18E-24.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT8008
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 24 MHz
Function: Enable/Disable
Output: HCMOS, LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 3.9mA
Current - Supply (Disable) (Max): 3.8mA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT8008AI-13-18E-24.000000Y,1473-SIT8008AI-13-18E-24.000000,SIT8008AI-13-18E-24.000000S,SIT8008AI-13-18E-24.000000D,SIT8008AI-13-18E-24.000000T,SIT8008AI-13-18E-24.000000G,SIT8008AI-13-18E-24.000000X,SIT8008AI-13-18E-24.000000E

Buy Now Datasheet
Oscillators - 1473-SIT8008AI-13-18E-24.000000-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1140636-SIT8008AI-13-18E-24.000000 1473-SIT8008AI-13-18E-24.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data