SiTime Corporation Oscillators SIT5021AI-2DE-33E-100.000000X

Description
100MHz TCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
100MHz TCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-30180-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30180-2-ND
Oscillators 1473-30180-2-ND
100MHz TCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

100MHz TCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-30180-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30180-1-ND
Oscillators 1473-30180-1-ND
100MHz TCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

100MHz TCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-30180-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30180-6-ND
Oscillators 1473-30180-6-ND
100MHz TCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

100MHz TCXO LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Oscillators
Crystals, Oscillators, Resonators Oscillators
Manufacturer: SiTime Category: Crystals, Oscillators, Resonators Oscillators Series: SiT5021 Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Function: Enable/Disable Output: LVDS Base Product Number: SIT5021 Product Status: Active Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead

Manufacturer: SiTime
Category: Crystals, Oscillators, Resonators Oscillators
Series: SiT5021
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Function: Enable/Disable
Output: LVDS
Base Product Number: SIT5021
Product Status: Active
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-30180-2-ND
Product Name Oscillators Crystals, Oscillators, Resonators Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA250M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXC001T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 to 105 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers