Win Source Part Number: 1350410-SIT5000AICGE
Category: Crystals, Oscillators, Resonators - Oscillators
Series: SiT5000
Type: TCXO
Package: Tape & Reel
Size / Dimension: 0.106" L x 0.094" W (2.70mm x 2.40mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 250
Frequency: 25 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±5ppm
Current - Supply (Max): 33mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Base Product Number: SIT5000
Current - Supply (Disable) (Max): 31mA
25MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
25MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
25MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
VC-TCXO, 25MHZ, 2.5X2MM, LVCMOS; Frequency Nom:25MHz; Frequency Stability + / -:5ppm; Oscillator Output Compatibility:LVCMOS
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1350410-SIT5000AICGE-33E0-25.000000X | 1473-1372-6-ND | 52AC6564 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators | Vc-Tcxo, 25Mhz, 2.5X2Mm, Lvcmos; Frequency Nom Sitime |
| Oscillator Type | TCXO; TCXO | TCXO | |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Frequency | 25 MHz | 25 MHz | |
| Frequency Stability | 5 ppm | 5 ppm | 5 ppm |