SiTime Corporation Oscillators SIT3372AC-1E2-25NC128.000000

Description
128MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
128MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-1E2-25NC128.000000-ND - DigiKey
Thief River Falls, MN, United States
128MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead Exposed Pad

128MHz VCXO LVPECL Oscillator 2.5V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1336847-SIT3372AC-1E2-25NC128.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1336847-SIT3372AC-1E2-25NC128.000000
Crystals, Oscillators, Resonators - Oscillators 1336847-SIT3372AC-1E2-25NC128.000000
Win Source Part Number: 1336847-SIT3372AC-1E 2-25NC128.000000 Category: Crystals, Oscillators, Resonators - Oscillators Series: SiT3372, Elite Platform™ Type: VCXO Package: Strip Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1 Frequency: 128 MHz Output: LVPECL Frequency Stability: ±25ppm Current - Supply (Max): 92mA Voltage - Supply: 2.5V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Exposed Pad Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1336847-SIT3372AC-1E2-25NC128.000000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: SiT3372, Elite Platform™
Type: VCXO
Package: Strip
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1
Frequency: 128 MHz
Output: LVPECL
Frequency Stability: ±25ppm
Current - Supply (Max): 92mA
Voltage - Supply: 2.5V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead Exposed Pad
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT3372AC-1E2-25NC128.000000-ND 1336847-SIT3372AC-1E2-25NC128.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type VCXO VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm 25 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-012.2 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366533-SIT1602BI-82-33E-28.636300 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 28.64 MHz
View Details
2 suppliers