SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT2020AMAS3-33E-40.000000

Description
Win Source Part Number: 1314670-SIT2020AMAS3 -33E-40.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT2020 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Frequency: 40 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: SC-74A, SOT-753 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.114" L x 0.063" W (2.90mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet
Description
Win Source Part Number: 1314670-SIT2020AMAS3 -33E-40.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT2020 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Frequency: 40 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: SC-74A, SOT-753 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.114" L x 0.063" W (2.90mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1314670-SIT2020AMAS3-33E-40.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1314670-SIT2020AMAS3-33E-40.000000
Crystals, Oscillators, Resonators - Oscillators 1314670-SIT2020AMAS3-33E-40.000000
Win Source Part Number: 1314670-SIT2020AMAS3 -33E-40.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT2020 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Frequency: 40 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: SC-74A, SOT-753 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.114" L x 0.063" W (2.90mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1314670-SIT2020AMAS3-33E-40.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT2020
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Frequency: 40 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Package / Case: SC-74A, SOT-753
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.114" L x 0.063" W (2.90mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet
Oscillators - 1473-SIT2020AMAS3-33E-40.000000-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable SC-74A, SOT-753

40MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1314670-SIT2020AMAS3-33E-40.000000 1473-SIT2020AMAS3-33E-40.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; SC-74A, SOT-753 Surface Mount; SC-74A, SOT-753
Frequency 40 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators Oscillators -  - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Frequency 100 MHz
View Details
3 suppliers