SiTime Corporation Oscillators SIT2001BI-S2-33S-100.000000

Description
100MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) SC-74A, SOT-753
Request a Quote Datasheet
Description
100MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT2001BI-S2-33S-100.000000-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) SC-74A, SOT-753

100MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) SC-74A, SOT-753

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1066086-SIT2001BI-S2-33S-100.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1066086-SIT2001BI-S2-33S-100.000000
Crystals, Oscillators, Resonators - Oscillators 1066086-SIT2001BI-S2-33S-100.000000
Win Source Part Number: 1066086-SIT2001BI-S2 -33S-100.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT2001B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.057" (1.45mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 100 MHz Function: Standby (Power Down) Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: SC-74A, SOT-753 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.114" L x 0.063" W (2.90mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT2001BI-S2-33S-100 .000000S,1473-SIT200 1BI-S2-33S-100.00000 0G-ND,1473-SIT2001BI -S2-33S-100.000000D- ND,1473-SIT2001BI-S2 -33S-100.000000T,147 3-SIT2001BI-S2-33S-1 00.000000E-ND,3417-S IT2001BI-S2-33S-100. 000000,1473-SIT2001B I-S2-33S-100.000000S ,1473-SIT2001BI-S2-3 3S-100.000000Y,1473- SIT2001BI-S2-33S-100 .000000X,SIT2001BI-S 2-33S-100.000000Y,14 73-SIT2001BI-S2-33S- 100.000000Y-ND,SIT20 01BI-S2-33S-100.0000 00X,1473-SIT2001BI-S 2-33S-100.000000X-ND ,1473-SIT2001BI-S2-3 3S-100.000000T-ND,SI T2001BI-S2-33S-100.0 00000T,1473-SIT2001B I-S2-33S-100.000000, 1473-SIT2001BI-S2-33 S-100.000000E,1473-S IT2001BI-S2-33S-100. 000000D,1473-SIT2001 BI-S2-33S-100.000000 G,SIT2001BI-S2-33S-1 00.000000G,SIT2001BI -S2-33S-100.000000E, SIT2001BI-S2-33S-100 .000000D

Win Source Part Number: 1066086-SIT2001BI-S2-33S-100.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT2001B
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Standby (Power Down)
Output: HCMOS, LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Package / Case: SC-74A, SOT-753
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.114" L x 0.063" W (2.90mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT2001BI-S2-33S-100.000000S,1473-SIT2001BI-S2-33S-100.000000G-ND,1473-SIT2001BI-S2-33S-100.000000D-ND,1473-SIT2001BI-S2-33S-100.000000T,1473-SIT2001BI-S2-33S-100.000000E-ND,3417-SIT2001BI-S2-33S-100.000000,1473-SIT2001BI-S2-33S-100.000000S,1473-SIT2001BI-S2-33S-100.000000Y,1473-SIT2001BI-S2-33S-100.000000X,SIT2001BI-S2-33S-100.000000Y,1473-SIT2001BI-S2-33S-100.000000Y-ND,SIT2001BI-S2-33S-100.000000X,1473-SIT2001BI-S2-33S-100.000000X-ND,1473-SIT2001BI-S2-33S-100.000000T-ND,SIT2001BI-S2-33S-100.000000T,1473-SIT2001BI-S2-33S-100.000000,1473-SIT2001BI-S2-33S-100.000000E,1473-SIT2001BI-S2-33S-100.000000D,1473-SIT2001BI-S2-33S-100.000000G,SIT2001BI-S2-33S-100.000000G,SIT2001BI-S2-33S-100.000000E,SIT2001BI-S2-33S-100.000000D

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT2001BI-S2-33S-100.000000-ND 1066086-SIT2001BI-S2-33S-100.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; SC-74A, SOT-753 Surface Mount; SC-74A, SOT-753
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data