SiTime Corporation Clock Generator, 1-O/p, 25Mhz, Sot-23-5; Clock Ic Type Sitime SIT2001BI-S2-33E-25.000000G

Description
CLOCK GENERATOR, 1-O/P, 25MHZ, SOT-23-5; Clock IC Type:Clock Generator; Frequency:25MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes
Datasheet
Description
CLOCK GENERATOR, 1-O/P, 25MHZ, SOT-23-5; Clock IC Type:Clock Generator; Frequency:25MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator, 1-O/p, 25Mhz, Sot-23-5; Clock Ic Type Sitime - 52AC6559 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 1-O/p, 25Mhz, Sot-23-5; Clock Ic Type Sitime
52AC6559
Clock Generator, 1-O/p, 25Mhz, Sot-23-5; Clock Ic Type Sitime 52AC6559
CLOCK GENERATOR, 1-O/P, 25MHZ, SOT-23-5; Clock IC Type:Clock Generator; Frequency:25MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes

CLOCK GENERATOR, 1-O/P, 25MHZ, SOT-23-5; Clock IC Type:Clock Generator; Frequency:25MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 52AC6559
Product Name Clock Generator, 1-O/p, 25Mhz, Sot-23-5; Clock Ic Type Sitime
Device Type Clock Generator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers
Application Specific Clock/Timing - CY2SSTV855ZXC-ND - DigiKey
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
 - SIT9120AC-1D3-33E156.250000Y - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers