SiTime Corporation SMD 12MHz 15pF 3.3V Clock and Timing IC SIT2001BI-S2-33E-12.000000G

Description
Oscillator MEMS 12MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V Medical 5-Pin SOT-23 SMD T/R Product overview: SIT2001BI-S2-33E-12. 000000G from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12MHz, 15pF, 3.3V, SOT-23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 12MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT2001BI-S2-33E -12.000000G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Oscillator MEMS 12MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V Medical 5-Pin SOT-23 SMD T/R Product overview: SIT2001BI-S2-33E-12. 000000G from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12MHz, 15pF, 3.3V, SOT-23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 12MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT2001BI-S2-33E -12.000000G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12MHz 15pF 3.3V Clock and Timing IC - 172-SIT2001BI-S2-33E-12.000000G - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 12MHz 15pF 3.3V Clock and Timing IC
172-SIT2001BI-S2-33E-12.000000G
SMD 12MHz 15pF 3.3V Clock and Timing IC 172-SIT2001BI-S2-33E-12.000000G
Oscillator MEMS 12MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V Medical 5-Pin SOT-23 SMD T/R Product overview: SIT2001BI-S2-33E-12. 000000G from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12MHz, 15pF, 3.3V, SOT-23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 12MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT2001BI-S2-33E -12.000000G can be used for catalog matching and distributor lookup.

Oscillator MEMS 12MHz ±25ppm (Stability) 15pF HCMOS/LVCMOS 55% 3.3V Medical 5-Pin SOT-23 SMD T/R Product overview: SIT2001BI-S2-33E-12.000000G from SiTime is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12MHz, 15pF, 3.3V, SOT-23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 12MHz, 15pF, 3.3V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-SIT2001BI-S2-33E-12.000000G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generator, 1-O/p, 12Mhz, Sot-23-5; Clock Ic Type Sitime - 52AC6557 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 1-O/p, 12Mhz, Sot-23-5; Clock Ic Type Sitime
52AC6557
Clock Generator, 1-O/p, 12Mhz, Sot-23-5; Clock Ic Type Sitime 52AC6557
CLOCK GENERATOR, 1-O/P, 12MHZ, SOT-23-5; Clock IC Type:Clock Generator; Frequency:12MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes

CLOCK GENERATOR, 1-O/P, 12MHZ, SOT-23-5; Clock IC Type:Clock Generator; Frequency:12MHz; No. of Outputs:1Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:SOT-23; No. of Pins:5Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Timers IC Clocks
Product Number 172-SIT2001BI-S2-33E-12.000000G 52AC6557
Product Name SMD 12MHz 15pF 3.3V Clock and Timing IC Clock Generator, 1-O/p, 12Mhz, Sot-23-5; Clock Ic Type Sitime
Bus Interface LVCMOS
Package Type Tape and Reel SOT-23
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Frequency 12 MHz 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details
Clock Buffers, Drivers - 54AC2525WFQMLV - ODG (Origin Data Global)
Specs
Device Type Clock Driver; Clock Driver
Package Type Surface Mount; Surface Mount
Supply Voltage 2 to 6 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY23FP12OXIT-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
3 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4217LBRU - 910294-ADF4217LBRU - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 20-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers