SiTime Corporation Oscillators SIT1630AI-H4-DCC-32.768G

Description
32.768kHz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-1107-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1107-6-ND
Oscillators 1473-1107-6-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-1107-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1107-2-ND
Oscillators 1473-1107-2-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-1107-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1107-1-ND
Oscillators 1473-1107-1-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 998973-SIT1630AI-H4-DCC-32.768G - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
998973-SIT1630AI-H4-DCC-32.768G
Crystals, Oscillators, Resonators - Oscillators 998973-SIT1630AI-H4-DCC-32.768G
Win Source Part Number: 998973-SIT1630AI-H4- DCC-32.768G Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1630 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 250 Mounting: SMD (SMT) Frequency: 32.768 kHz Output: LVCMOS Frequency Stability: ±100ppm Current - Supply (Max): 1.85µA Voltage - Supply: 1.5V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: -1473-1107-1,-1473-1 107-2,1473-1107-1,14 73-1107-2,-1473-1107 -6,1473-1107-6 Base Product Number: SIT1630

Win Source Part Number: 998973-SIT1630AI-H4-DCC-32.768G
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1630
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 250
Mounting: SMD (SMT)
Frequency: 32.768 kHz
Output: LVCMOS
Frequency Stability: ±100ppm
Current - Supply (Max): 1.85µA
Voltage - Supply: 1.5V ~ 3.63V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: -1473-1107-1,-1473-1107-2,1473-1107-1,1473-1107-2,-1473-1107-6,1473-1107-6
Base Product Number: SIT1630

Buy Now Datasheet
Osc, 32.7Khz, 2 X 1.2Mm, Lvcmos; Frequency Nom Sitime - 52AC6556 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 32.7Khz, 2 X 1.2Mm, Lvcmos; Frequency Nom Sitime
52AC6556
Osc, 32.7Khz, 2 X 1.2Mm, Lvcmos; Frequency Nom Sitime 52AC6556
OSC, 32.7KHZ, 2 X 1.2MM, LVCMOS; Frequency Nom:32.768kHz; Oscillator Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:100ppm; Supply Voltage Nom:-; Product Range:SiT1630 Series; Oscillator Output Compatibility:LVCMOS ; Operating RoHS Compliant: Yes

OSC, 32.7KHZ, 2 X 1.2MM, LVCMOS; Frequency Nom:32.768kHz; Oscillator Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:100ppm; Supply Voltage Nom:-; Product Range:SiT1630 Series; Oscillator Output Compatibility:LVCMOS; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
MEMS OSC XO 32.7680KHZ LVCMOS

MEMS OSC XO 32.7680KHZ LVCMOS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 1473-1107-6-ND 998973-SIT1630AI-H4-DCC-32.768G 52AC6556 SIT1630AI-H4-DCC-32.768G
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Osc, 32.7Khz, 2 X 1.2Mm, Lvcmos; Frequency Nom Sitime Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - ICM7250IWE - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-2243C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1347557-CY2XF33LXC533T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency Stability 35 ppm
View Details
2 suppliers
Oscillators - 863-510ABA000185AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details