SiTime Corporation Oscillators SIT1602BIR23-33E-20.000000

Description
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BIR23-33E-20.000000-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1119362-SIT1602BIR23-33E-20.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1119362-SIT1602BIR23-33E-20.000000
Crystals, Oscillators, Resonators - Oscillators 1119362-SIT1602BIR23-33E-20.000000
Win Source Part Number: 1119362-SIT1602BIR23 -33E-20.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 20 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT1602BIR23-33E-20. 000000Y,1473-SIT1602 BIR23-33E-20.000000D -ND,SIT1602BIR23-33E -20.000000X,1473-SIT 1602BIR23-33E-20.000 000X-ND,1473-SIT1602 BIR23-33E-20.000000Y -ND,SIT1602BIR23-33E -20.000000T,SIT1602B IR23-33E-20.000000S, 1473-SIT1602BIR23-33 E-20.000000G,1473-SI T1602BIR23-33E-20.00 0000T-ND,1473-SIT160 2BIR23-33E-20.000000 D,1473-SIT1602BIR23- 33E-20.000000E,3417- SIT1602BIR23-33E-20. 000000,SIT1602BIR23- 33E-20.000000G,SIT16 02BIR23-33E-20.00000 0E,SIT1602BIR23-33E- 20.000000D,1473-SIT1 602BIR23-33E-20.0000 00X,1473-SIT1602BIR2 3-33E-20.000000Y,147 3-SIT1602BIR23-33E-2 0.000000T,1473-SIT16 02BIR23-33E-20.00000 0S,1473-SIT1602BIR23 -33E-20.000000G-ND,1 473-SIT1602BIR23-33E -20.000000E-ND,1473- SIT1602BIR23-33E-20. 000000

Win Source Part Number: 1119362-SIT1602BIR23-33E-20.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602B
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 20 MHz
Function: Enable/Disable
Output: HCMOS, LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT1602BIR23-33E-20.000000Y,1473-SIT1602BIR23-33E-20.000000D-ND,SIT1602BIR23-33E-20.000000X,1473-SIT1602BIR23-33E-20.000000X-ND,1473-SIT1602BIR23-33E-20.000000Y-ND,SIT1602BIR23-33E-20.000000T,SIT1602BIR23-33E-20.000000S,1473-SIT1602BIR23-33E-20.000000G,1473-SIT1602BIR23-33E-20.000000T-ND,1473-SIT1602BIR23-33E-20.000000D,1473-SIT1602BIR23-33E-20.000000E,3417-SIT1602BIR23-33E-20.000000,SIT1602BIR23-33E-20.000000G,SIT1602BIR23-33E-20.000000E,SIT1602BIR23-33E-20.000000D,1473-SIT1602BIR23-33E-20.000000X,1473-SIT1602BIR23-33E-20.000000Y,1473-SIT1602BIR23-33E-20.000000T,1473-SIT1602BIR23-33E-20.000000S,1473-SIT1602BIR23-33E-20.000000G-ND,1473-SIT1602BIR23-33E-20.000000E-ND,1473-SIT1602BIR23-33E-20.000000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BIR23-33E-20.000000-ND 1119362-SIT1602BIR23-33E-20.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-12R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073M-60 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 60 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details