SiTime Corporation Oscillators SIT1602BI-72-33E-77.760000

Description
77.76MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
77.76MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-72-33E-77.760000-ND - DigiKey
Thief River Falls, MN, United States
77.76MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

77.76MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1366532-SIT1602BI-72-33E-77.760000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366532-SIT1602BI-72-33E-77.760000
Crystals, Oscillators, Resonators - Oscillators 1366532-SIT1602BI-72-33E-77.760000
Win Source Part Number: 1366532-SIT1602BI-72 -33E-77.760000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT1602B Package: Strip Product Status: Active Frequency: 77.76 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 3.3V Current - Supply (Max): 4.5mA Base Resonator: MEMS Output: HCMOS, LVCMOS Frequency Stability: ±25ppm

Win Source Part Number: 1366532-SIT1602BI-72-33E-77.760000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT1602B
Package: Strip
Product Status: Active
Frequency: 77.76 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.031" (0.80mm)
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 4.5mA
Base Resonator: MEMS
Output: HCMOS, LVCMOS
Frequency Stability: ±25ppm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-72-33E-77.760000-ND 1366532-SIT1602BI-72-33E-77.760000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366455-SIT1602BC-23-33E-26.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 26 MHz
View Details
2 suppliers
SN54LS628 Voltage-Controlled Oscillators - 5962-9204601M2A - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details