SiTime Corporation Oscillators SIT1602BI-71-18E-54.000000

Description
54MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
54MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-71-18E-54.000000-ND - DigiKey
Thief River Falls, MN, United States
54MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

54MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1366510-SIT1602BI-71-18E-54.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1366510-SIT1602BI-71-18E-54.000000
Crystals, Oscillators, Resonators - Oscillators 1366510-SIT1602BI-71-18E-54.000000
Win Source Part Number: 1366510-SIT1602BI-71 -18E-54.000000 Category: Crystals, Oscillators, Resonators - Oscillators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. Type: XO (Standard) MSL Level: 1 (Unlimited) Mfr: SiTime Series: SiT1602B Package: Strip Product Status: Active Frequency: 54 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8542.39.0001 Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Function: Enable/Disable Voltage - Supply: 1.8V Current - Supply (Max): 4.1mA Base Resonator: MEMS Output: HCMOS, LVCMOS Frequency Stability: ±20ppm

Win Source Part Number: 1366510-SIT1602BI-71-18E-54.000000
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
Type: XO (Standard)
MSL Level: 1 (Unlimited)
Mfr: SiTime
Series: SiT1602B
Package: Strip
Product Status: Active
Frequency: 54 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.031" (0.80mm)
ECCN: EAR99
Function: Enable/Disable
Voltage - Supply: 1.8V
Current - Supply (Max): 4.1mA
Base Resonator: MEMS
Output: HCMOS, LVCMOS
Frequency Stability: ±20ppm

Buy Now Datasheet
MEMS OSC XO 54.0000MHZ H/LV-CMOS

MEMS OSC XO 54.0000MHZ H/LV-CMOS

Supplier's Site Datasheet
±20ppm 1.8V LVCMOS,HCMOS MEMS RoHS - 707-SIT1602BI-71-18E-54.000000 - Utmel Electronic Limited
Hong Kong, China
±20ppm 1.8V LVCMOS,HCMOS MEMS RoHS
707-SIT1602BI-71-18E-54.000000
±20ppm 1.8V LVCMOS,HCMOS MEMS RoHS 707-SIT1602BI-71-18E-54.000000
±20ppm 1.8V LVCMOS,HCMOS MEMS RoHS

±20ppm 1.8V LVCMOS,HCMOS MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 1473-SIT1602BI-71-18E-54.000000-ND 1366510-SIT1602BI-71-18E-54.000000 SIT1602BI-71-18E-54.000000 707-SIT1602BI-71-18E-54.000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators ±20ppm 1.8V LVCMOS,HCMOS MEMS RoHS
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm 20 ppm 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data