SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1602BI-32-33E-20.000000

Description
Win Source Part Number: 1315980-SIT1602BI-32 -33E-20.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 20 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet
Description
Win Source Part Number: 1315980-SIT1602BI-32 -33E-20.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 20 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1315980-SIT1602BI-32-33E-20.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1315980-SIT1602BI-32-33E-20.000000
Crystals, Oscillators, Resonators - Oscillators 1315980-SIT1602BI-32-33E-20.000000
Win Source Part Number: 1315980-SIT1602BI-32 -33E-20.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 20 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1315980-SIT1602BI-32-33E-20.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602B
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Frequency: 20 MHz
Function: Enable/Disable
Output: HCMOS, LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet
Oscillators - 1473-SIT1602BI-32-33E-20.000000-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1315980-SIT1602BI-32-33E-20.000000 1473-SIT1602BI-32-33E-20.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 20 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT9120AC-1B2-33E133.333000Y-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
3 suppliers
Surface Mount Crystals - ECS-250-20-33-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
7 suppliers
Oscillators - 863-510BBA212M500BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-6520C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details