24MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V 4-SMD, No Lead
Win Source Part Number: 1338330-SIT1602BI-21
Category: Crystals, Oscillators, Resonators - Oscillators
Series: SiT1602B
Type: XO (Standard)
Package: Strip
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Frequency: 24 MHz
Output: HCMOS, LVCMOS
Frequency Stability: ±20ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1473-SIT1602BI-21-33N-24.000000-ND | 1338330-SIT1602BI-21-33N-24.000000 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | 4-SMD, No Lead |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |