SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1602BI-12-33E-25.000625

Description
Win Source Part Number: 1093148-SIT1602BI-12 -33E-25.000625 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25.000625 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT1602BI-12-33 E-25.000625S,1473-SI T1602BI-12-33E-25.00 0625T,1473-SIT1602BI -12-33E-25.000625T-N D,1473-SIT1602BI-12- 33E-25.000625X-ND,14 73-SIT1602BI-12-33E- 25.000625Y-ND,SIT160 2BI-12-33E-25.000625 Y,SIT1602BI-12-33E-2 5.000625X,SIT1602BI- 12-33E-25.000625T,14 73-SIT1602BI-12-33E- 25.000625Y,SIT1602BI -12-33E-25.000625S,1 473-SIT1602BI-12-33E -25.000625X,1473-SIT 1602BI-12-33E-25.000 625E,1473-SIT1602BI- 12-33E-25.000625D,14 73-SIT1602BI-12-33E- 25.000625,3417-SIT16 02BI-12-33E-25.00062 5,SIT1602BI-12-33E-2 5.000625G,SIT1602BI- 12-33E-25.000625E,14 73-SIT1602BI-12-33E- 25.000625D-ND,1473-S IT1602BI-12-33E-25.0 00625E-ND,SIT1602BI- 12-33E-25.000625D,14 73-SIT1602BI-12-33E- 25.000625G-ND,1473-S IT1602BI-12-33E-25.0 00625G
Request a Quote Datasheet
Description
Win Source Part Number: 1093148-SIT1602BI-12 -33E-25.000625 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25.000625 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT1602BI-12-33 E-25.000625S,1473-SI T1602BI-12-33E-25.00 0625T,1473-SIT1602BI -12-33E-25.000625T-N D,1473-SIT1602BI-12- 33E-25.000625X-ND,14 73-SIT1602BI-12-33E- 25.000625Y-ND,SIT160 2BI-12-33E-25.000625 Y,SIT1602BI-12-33E-2 5.000625X,SIT1602BI- 12-33E-25.000625T,14 73-SIT1602BI-12-33E- 25.000625Y,SIT1602BI -12-33E-25.000625S,1 473-SIT1602BI-12-33E -25.000625X,1473-SIT 1602BI-12-33E-25.000 625E,1473-SIT1602BI- 12-33E-25.000625D,14 73-SIT1602BI-12-33E- 25.000625,3417-SIT16 02BI-12-33E-25.00062 5,SIT1602BI-12-33E-2 5.000625G,SIT1602BI- 12-33E-25.000625E,14 73-SIT1602BI-12-33E- 25.000625D-ND,1473-S IT1602BI-12-33E-25.0 00625E-ND,SIT1602BI- 12-33E-25.000625D,14 73-SIT1602BI-12-33E- 25.000625G-ND,1473-S IT1602BI-12-33E-25.0 00625G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1093148-SIT1602BI-12-33E-25.000625 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1093148-SIT1602BI-12-33E-25.000625
Crystals, Oscillators, Resonators - Oscillators 1093148-SIT1602BI-12-33E-25.000625
Win Source Part Number: 1093148-SIT1602BI-12 -33E-25.000625 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25.000625 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT1602BI-12-33 E-25.000625S,1473-SI T1602BI-12-33E-25.00 0625T,1473-SIT1602BI -12-33E-25.000625T-N D,1473-SIT1602BI-12- 33E-25.000625X-ND,14 73-SIT1602BI-12-33E- 25.000625Y-ND,SIT160 2BI-12-33E-25.000625 Y,SIT1602BI-12-33E-2 5.000625X,SIT1602BI- 12-33E-25.000625T,14 73-SIT1602BI-12-33E- 25.000625Y,SIT1602BI -12-33E-25.000625S,1 473-SIT1602BI-12-33E -25.000625X,1473-SIT 1602BI-12-33E-25.000 625E,1473-SIT1602BI- 12-33E-25.000625D,14 73-SIT1602BI-12-33E- 25.000625,3417-SIT16 02BI-12-33E-25.00062 5,SIT1602BI-12-33E-2 5.000625G,SIT1602BI- 12-33E-25.000625E,14 73-SIT1602BI-12-33E- 25.000625D-ND,1473-S IT1602BI-12-33E-25.0 00625E-ND,SIT1602BI- 12-33E-25.000625D,14 73-SIT1602BI-12-33E- 25.000625G-ND,1473-S IT1602BI-12-33E-25.0 00625G

Win Source Part Number: 1093148-SIT1602BI-12-33E-25.000625
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602B
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 25.000625 MHz
Function: Enable/Disable
Output: HCMOS, LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-SIT1602BI-12-33E-25.000625S,1473-SIT1602BI-12-33E-25.000625T,1473-SIT1602BI-12-33E-25.000625T-ND,1473-SIT1602BI-12-33E-25.000625X-ND,1473-SIT1602BI-12-33E-25.000625Y-ND,SIT1602BI-12-33E-25.000625Y,SIT1602BI-12-33E-25.000625X,SIT1602BI-12-33E-25.000625T,1473-SIT1602BI-12-33E-25.000625Y,SIT1602BI-12-33E-25.000625S,1473-SIT1602BI-12-33E-25.000625X,1473-SIT1602BI-12-33E-25.000625E,1473-SIT1602BI-12-33E-25.000625D,1473-SIT1602BI-12-33E-25.000625,3417-SIT1602BI-12-33E-25.000625,SIT1602BI-12-33E-25.000625G,SIT1602BI-12-33E-25.000625E,1473-SIT1602BI-12-33E-25.000625D-ND,1473-SIT1602BI-12-33E-25.000625E-ND,SIT1602BI-12-33E-25.000625D,1473-SIT1602BI-12-33E-25.000625G-ND,1473-SIT1602BI-12-33E-25.000625G

Buy Now Datasheet
Oscillators - 1473-SIT1602BI-12-33E-25.000625-ND - DigiKey
Thief River Falls, MN, United States
25.000625MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25.000625MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1093148-SIT1602BI-12-33E-25.000625 1473-SIT1602BI-12-33E-25.000625-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-120-GM-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366454-SIT8008AI-82-33E-8.000000Y - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 8 MHz
View Details