SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1602BI-12-18E-27.000000

Description
Win Source Part Number: 1315589-SIT1602BI-12 -18E-27.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 27 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.1mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet
Description
Win Source Part Number: 1315589-SIT1602BI-12 -18E-27.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 27 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.1mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1315589-SIT1602BI-12-18E-27.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1315589-SIT1602BI-12-18E-27.000000
Crystals, Oscillators, Resonators - Oscillators 1315589-SIT1602BI-12-18E-27.000000
Win Source Part Number: 1315589-SIT1602BI-12 -18E-27.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602B Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 27 MHz Function: Enable/Disable Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.1mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime

Win Source Part Number: 1315589-SIT1602BI-12-18E-27.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602B
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Frequency: 27 MHz
Function: Enable/Disable
Output: HCMOS, LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 4.1mA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime

Buy Now Datasheet
Oscillators - 1473-SIT1602BI-12-18E-27.000000-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

27MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1315589-SIT1602BI-12-18E-27.000000 1473-SIT1602BI-12-18E-27.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 27 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC246-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1350410-SIT5000AICGE-33E0-25.000000X - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor 4-SMD, No Lead
Frequency 25 MHz
View Details
3 suppliers