Win Source Part Number: 1366446-SIT1602AI-82
Category: Crystals, Oscillators, Resonators - Oscillators
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
Type: XO (Standard)
Mfr: SiTime
Series: SiT1602
Package: Bulk
Product Status: Active
Frequency: 50 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.039" (1.00mm)
Function: Enable/Disable
Voltage - Supply: 3.3V
Current - Supply (Max): 4.5mA
Base Resonator: MEMS
Output: LVCMOS
Frequency Stability: ±25ppm
MEMS OSC XO 50.0000MHZ LVCMOS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1366446-SIT1602AI-82-33E-50.000000Y | SIT1602AI-82-33E-50.000000Y |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO; XO (Standard) |
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 50 MHz | 50 MHz |
| Frequency Stability | 25 ppm | 25 ppm |