SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1602AI-82-33E-25.000000Y

Description
Win Source Part Number: 1165538-SIT1602AI-82 -33E-25.000000Y Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: SiTime Other Names: 2156-SIT1602AI-82-33 E-25.000000Y-1473
Request a Quote Datasheet
Description
Win Source Part Number: 1165538-SIT1602AI-82 -33E-25.000000Y Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: SiTime Other Names: 2156-SIT1602AI-82-33 E-25.000000Y-1473
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1165538-SIT1602AI-82-33E-25.000000Y - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1165538-SIT1602AI-82-33E-25.000000Y
Crystals, Oscillators, Resonators - Oscillators 1165538-SIT1602AI-82-33E-25.000000Y
Win Source Part Number: 1165538-SIT1602AI-82 -33E-25.000000Y Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 50 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: SiTime Other Names: 2156-SIT1602AI-82-33 E-25.000000Y-1473

Win Source Part Number: 1165538-SIT1602AI-82-33E-25.000000Y
Category: Crystals, Oscillators, Resonators>Oscillators
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 50 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: SiTime
Other Names: 2156-SIT1602AI-82-33E-25.000000Y-1473

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1165538-SIT1602AI-82-33E-25.000000Y
Product Name Crystals, Oscillators, Resonators - Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1340978-SIT1602AI-22-33E-25.000000E - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 25 MHz
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45106JC-25 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 25.6 MHz
View Details