SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1602AI-33-33E-50.000000

Description
Manufacturer: SiTIME Win Source Part Number: 1330264-SIT1602AI-33 -33E-50.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Strip Type: XO (Standard) Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: Surface Mount Frequency: 50 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIT1602AI-33-33E-50. 000000D,1473-SIT1602 AI-33-33E-50.000000Y ,SIT1602AI-33-33E-50 .000000E,1473-SIT160 2AI-33-33E-50.000000 X,1473-SIT1602AI-33- 33E-50.000000X-ND,14 73-SIT1602AI-33-33E- 50.000000Y-ND,1473-S IT1602AI-33-33E-50.0 00000T,1473-SIT1602A I-33-33E-50.000000D- ND,1473-SIT1602AI-33 -33E-50.000000G-ND,1 473-SIT1602AI-33-33E -50.000000E-ND,3417- SIT1602AI-33-33E-50. 000000,1473-SIT1602A I-33-33E-50.000000S, SIT1602AI-33-33E-50. 000000G,1473-SIT1602 AI-33-33E-50.000000T -ND,SIT1602AI-33-33E -50.000000T,SIT1602A I-33-33E-50.000000S, 1473-SIT1602AI-33-33 E-50.000000E,1473-SI T1602AI-33-33E-50.00 0000D,1473-SIT1602AI -33-33E-50.000000G,1 473-SIT1602AI-33-33E -50.000000,SIT1602AI -33-33E-50.000000X,S IT1602AI-33-33E-50.0 00000Y RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 1330264-SIT1602AI-33 -33E-50.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Strip Type: XO (Standard) Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: Surface Mount Frequency: 50 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIT1602AI-33-33E-50. 000000D,1473-SIT1602 AI-33-33E-50.000000Y ,SIT1602AI-33-33E-50 .000000E,1473-SIT160 2AI-33-33E-50.000000 X,1473-SIT1602AI-33- 33E-50.000000X-ND,14 73-SIT1602AI-33-33E- 50.000000Y-ND,1473-S IT1602AI-33-33E-50.0 00000T,1473-SIT1602A I-33-33E-50.000000D- ND,1473-SIT1602AI-33 -33E-50.000000G-ND,1 473-SIT1602AI-33-33E -50.000000E-ND,3417- SIT1602AI-33-33E-50. 000000,1473-SIT1602A I-33-33E-50.000000S, SIT1602AI-33-33E-50. 000000G,1473-SIT1602 AI-33-33E-50.000000T -ND,SIT1602AI-33-33E -50.000000T,SIT1602A I-33-33E-50.000000S, 1473-SIT1602AI-33-33 E-50.000000E,1473-SI T1602AI-33-33E-50.00 0000D,1473-SIT1602AI -33-33E-50.000000G,1 473-SIT1602AI-33-33E -50.000000,SIT1602AI -33-33E-50.000000X,S IT1602AI-33-33E-50.0 00000Y RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1330264-SIT1602AI-33-33E-50.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1330264-SIT1602AI-33-33E-50.000000
Crystals, Oscillators, Resonators - Oscillators 1330264-SIT1602AI-33-33E-50.000000
Manufacturer: SiTIME Win Source Part Number: 1330264-SIT1602AI-33 -33E-50.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Strip Type: XO (Standard) Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: Surface Mount Frequency: 50 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIT1602AI-33-33E-50. 000000D,1473-SIT1602 AI-33-33E-50.000000Y ,SIT1602AI-33-33E-50 .000000E,1473-SIT160 2AI-33-33E-50.000000 X,1473-SIT1602AI-33- 33E-50.000000X-ND,14 73-SIT1602AI-33-33E- 50.000000Y-ND,1473-S IT1602AI-33-33E-50.0 00000T,1473-SIT1602A I-33-33E-50.000000D- ND,1473-SIT1602AI-33 -33E-50.000000G-ND,1 473-SIT1602AI-33-33E -50.000000E-ND,3417- SIT1602AI-33-33E-50. 000000,1473-SIT1602A I-33-33E-50.000000S, SIT1602AI-33-33E-50. 000000G,1473-SIT1602 AI-33-33E-50.000000T -ND,SIT1602AI-33-33E -50.000000T,SIT1602A I-33-33E-50.000000S, 1473-SIT1602AI-33-33 E-50.000000E,1473-SI T1602AI-33-33E-50.00 0000D,1473-SIT1602AI -33-33E-50.000000G,1 473-SIT1602AI-33-33E -50.000000,SIT1602AI -33-33E-50.000000X,S IT1602AI-33-33E-50.0 00000Y RoHS Status: ROHS3 Compliant

Manufacturer: SiTIME
Win Source Part Number: 1330264-SIT1602AI-33-33E-50.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Strip
Type: XO (Standard)
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: Surface Mount
Frequency: 50 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SIT1602AI-33-33E-50.000000D,1473-SIT1602AI-33-33E-50.000000Y,SIT1602AI-33-33E-50.000000E,1473-SIT1602AI-33-33E-50.000000X,1473-SIT1602AI-33-33E-50.000000X-ND,1473-SIT1602AI-33-33E-50.000000Y-ND,1473-SIT1602AI-33-33E-50.000000T,1473-SIT1602AI-33-33E-50.000000D-ND,1473-SIT1602AI-33-33E-50.000000G-ND,1473-SIT1602AI-33-33E-50.000000E-ND,3417-SIT1602AI-33-33E-50.000000,1473-SIT1602AI-33-33E-50.000000S,SIT1602AI-33-33E-50.000000G,1473-SIT1602AI-33-33E-50.000000T-ND,SIT1602AI-33-33E-50.000000T,SIT1602AI-33-33E-50.000000S,1473-SIT1602AI-33-33E-50.000000E,1473-SIT1602AI-33-33E-50.000000D,1473-SIT1602AI-33-33E-50.000000G,1473-SIT1602AI-33-33E-50.000000,SIT1602AI-33-33E-50.000000X,SIT1602AI-33-33E-50.000000Y
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Oscillators - 1473-SIT1602AI-33-33E-50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1330264-SIT1602AI-33-33E-50.000000 1473-SIT1602AI-33-33E-50.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Features / Standards RoHS
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC229-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1077LZ-40 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0049 to 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details