SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1602AI-32-33E-24.000000T

Description
Win Source Part Number: 992995-SIT1602AI-32- 33E-24.000000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SITSITSIT1602AI-32-3 3E-24.000000T,2156-S IT1602AI-32-33E-24.0 00000T
Request a Quote Datasheet
Description
Win Source Part Number: 992995-SIT1602AI-32- 33E-24.000000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SITSITSIT1602AI-32-3 3E-24.000000T,2156-S IT1602AI-32-33E-24.0 00000T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 992995-SIT1602AI-32-33E-24.000000T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
992995-SIT1602AI-32-33E-24.000000T
Crystals, Oscillators, Resonators - Oscillators 992995-SIT1602AI-32-33E-24.000000T
Win Source Part Number: 992995-SIT1602AI-32- 33E-24.000000T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 24 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SITSITSIT1602AI-32-3 3E-24.000000T,2156-S IT1602AI-32-33E-24.0 00000T

Win Source Part Number: 992995-SIT1602AI-32-33E-24.000000T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 24 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SITSITSIT1602AI-32-33E-24.000000T,2156-SIT1602AI-32-33E-24.000000T

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 992995-SIT1602AI-32-33E-24.000000T
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK60E2-156M25SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Programmable Timers and Oscillators - CY2X014LXI011T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers