SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1602AI-22-33E-7.372800

Description
Win Source Part Number: 1196866-SIT1602AI-22 -33E-7.372800 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 7.3728 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT1602AI-22-33E-7.3 72800G,1473-SIT1602A I-22-33E-7.372800S,1 473-SIT1602AI-22-33E -7.372800T-ND,SIT160 2AI-22-33E-7.372800S ,3417-SIT1602AI-22-3 3E-7.372800,1473-SIT 1602AI-22-33E-7.3728 00,1473-SIT1602AI-22 -33E-7.372800T,1473- SIT1602AI-22-33E-7.3 72800X-ND,1473-SIT16 02AI-22-33E-7.372800 Y-ND,SIT1602AI-22-33 E-7.372800T,1473-SIT 1602AI-22-33E-7.3728 00Y,1473-SIT1602AI-2 2-33E-7.372800E-ND,1 473-SIT1602AI-22-33E -7.372800X,SIT1602AI -22-33E-7.372800Y,14 73-SIT1602AI-22-33E- 7.372800D-ND,SIT1602 AI-22-33E-7.372800X, 1473-SIT1602AI-22-33 E-7.372800G-ND,1473- SIT1602AI-22-33E-7.3 72800E,1473-SIT1602A I-22-33E-7.372800D,S IT1602AI-22-33E-7.37 2800E,1473-SIT1602AI -22-33E-7.372800G,SI T1602AI-22-33E-7.372 800D
Request a Quote Datasheet
Description
Win Source Part Number: 1196866-SIT1602AI-22 -33E-7.372800 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 7.3728 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT1602AI-22-33E-7.3 72800G,1473-SIT1602A I-22-33E-7.372800S,1 473-SIT1602AI-22-33E -7.372800T-ND,SIT160 2AI-22-33E-7.372800S ,3417-SIT1602AI-22-3 3E-7.372800,1473-SIT 1602AI-22-33E-7.3728 00,1473-SIT1602AI-22 -33E-7.372800T,1473- SIT1602AI-22-33E-7.3 72800X-ND,1473-SIT16 02AI-22-33E-7.372800 Y-ND,SIT1602AI-22-33 E-7.372800T,1473-SIT 1602AI-22-33E-7.3728 00Y,1473-SIT1602AI-2 2-33E-7.372800E-ND,1 473-SIT1602AI-22-33E -7.372800X,SIT1602AI -22-33E-7.372800Y,14 73-SIT1602AI-22-33E- 7.372800D-ND,SIT1602 AI-22-33E-7.372800X, 1473-SIT1602AI-22-33 E-7.372800G-ND,1473- SIT1602AI-22-33E-7.3 72800E,1473-SIT1602A I-22-33E-7.372800D,S IT1602AI-22-33E-7.37 2800E,1473-SIT1602AI -22-33E-7.372800G,SI T1602AI-22-33E-7.372 800D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1196866-SIT1602AI-22-33E-7.372800 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1196866-SIT1602AI-22-33E-7.372800
Crystals, Oscillators, Resonators - Oscillators 1196866-SIT1602AI-22-33E-7.372800
Win Source Part Number: 1196866-SIT1602AI-22 -33E-7.372800 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 7.3728 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT1602AI-22-33E-7.3 72800G,1473-SIT1602A I-22-33E-7.372800S,1 473-SIT1602AI-22-33E -7.372800T-ND,SIT160 2AI-22-33E-7.372800S ,3417-SIT1602AI-22-3 3E-7.372800,1473-SIT 1602AI-22-33E-7.3728 00,1473-SIT1602AI-22 -33E-7.372800T,1473- SIT1602AI-22-33E-7.3 72800X-ND,1473-SIT16 02AI-22-33E-7.372800 Y-ND,SIT1602AI-22-33 E-7.372800T,1473-SIT 1602AI-22-33E-7.3728 00Y,1473-SIT1602AI-2 2-33E-7.372800E-ND,1 473-SIT1602AI-22-33E -7.372800X,SIT1602AI -22-33E-7.372800Y,14 73-SIT1602AI-22-33E- 7.372800D-ND,SIT1602 AI-22-33E-7.372800X, 1473-SIT1602AI-22-33 E-7.372800G-ND,1473- SIT1602AI-22-33E-7.3 72800E,1473-SIT1602A I-22-33E-7.372800D,S IT1602AI-22-33E-7.37 2800E,1473-SIT1602AI -22-33E-7.372800G,SI T1602AI-22-33E-7.372 800D

Win Source Part Number: 1196866-SIT1602AI-22-33E-7.372800
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 7.3728 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT1602AI-22-33E-7.372800G,1473-SIT1602AI-22-33E-7.372800S,1473-SIT1602AI-22-33E-7.372800T-ND,SIT1602AI-22-33E-7.372800S,3417-SIT1602AI-22-33E-7.372800,1473-SIT1602AI-22-33E-7.372800,1473-SIT1602AI-22-33E-7.372800T,1473-SIT1602AI-22-33E-7.372800X-ND,1473-SIT1602AI-22-33E-7.372800Y-ND,SIT1602AI-22-33E-7.372800T,1473-SIT1602AI-22-33E-7.372800Y,1473-SIT1602AI-22-33E-7.372800E-ND,1473-SIT1602AI-22-33E-7.372800X,SIT1602AI-22-33E-7.372800Y,1473-SIT1602AI-22-33E-7.372800D-ND,SIT1602AI-22-33E-7.372800X,1473-SIT1602AI-22-33E-7.372800G-ND,1473-SIT1602AI-22-33E-7.372800E,1473-SIT1602AI-22-33E-7.372800D,SIT1602AI-22-33E-7.372800E,1473-SIT1602AI-22-33E-7.372800G,SIT1602AI-22-33E-7.372800D

Buy Now Datasheet
Oscillators - 1473-SIT1602AI-22-33E-7.372800-ND - DigiKey
Thief River Falls, MN, United States
7.3728MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

7.3728MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1196866-SIT1602AI-22-33E-7.372800 1473-SIT1602AI-22-33E-7.372800-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 7.37 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2520MV-250-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - 9513ASP - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
3 suppliers