SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1602AI-22-33E-48.000000D

Description
Win Source Part Number: 1142713-SIT1602AI-22 -33E-48.000000D Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 48 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 2156-SIT1602AI-22-33 E-48.000000D,SITSITS IT1602AI-22-33E-48.0 00000D
Request a Quote Datasheet
Description
Win Source Part Number: 1142713-SIT1602AI-22 -33E-48.000000D Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 48 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 2156-SIT1602AI-22-33 E-48.000000D,SITSITS IT1602AI-22-33E-48.0 00000D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1142713-SIT1602AI-22-33E-48.000000D - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1142713-SIT1602AI-22-33E-48.000000D
Crystals, Oscillators, Resonators - Oscillators 1142713-SIT1602AI-22-33E-48.000000D
Win Source Part Number: 1142713-SIT1602AI-22 -33E-48.000000D Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Bulk Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 48 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 2156-SIT1602AI-22-33 E-48.000000D,SITSITS IT1602AI-22-33E-48.0 00000D

Win Source Part Number: 1142713-SIT1602AI-22-33E-48.000000D
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 48 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 2156-SIT1602AI-22-33E-48.000000D,SITSITSIT1602AI-22-33E-48.000000D

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1142713-SIT1602AI-22-33E-48.000000D
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT9121AI-2B2-XXE125.000000YTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Crystal Oscillators - 7675314P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF24FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 863-511BCA100M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers