SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1602AI-22-25E-50.000000

Description
Win Source Part Number: 1016825-SIT1602AI-22 -25E-50.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 50 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.2mA Voltage - Supply: 2.5V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 3417-SIT1602AI-22-25 E-50.000000,1473-SIT 1602AI-22-25E-50.000 000D,1473-SIT1602AI- 22-25E-50.000000,147 3-SIT1602AI-22-25E-5 0.000000E,1473-SIT16 02AI-22-25E-50.00000 0G,1473-SIT1602AI-22 -25E-50.000000Y,SIT1 602AI-22-25E-50.0000 00T,SIT1602AI-22-25E -50.000000S,SIT1602A I-22-25E-50.000000Y, SIT1602AI-22-25E-50. 000000X,1473-SIT1602 AI-22-25E-50.000000X -ND,1473-SIT1602AI-2 2-25E-50.000000T,147 3-SIT1602AI-22-25E-5 0.000000S,1473-SIT16 02AI-22-25E-50.00000 0D-ND,1473-SIT1602AI -22-25E-50.000000X,1 473-SIT1602AI-22-25E -50.000000Y-ND,SIT16 02AI-22-25E-50.00000 0E,1473-SIT1602AI-22 -25E-50.000000G-ND,S IT1602AI-22-25E-50.0 00000D,1473-SIT1602A I-22-25E-50.000000T- ND,1473-SIT1602AI-22 -25E-50.000000E-ND,S IT1602AI-22-25E-50.0 00000G
Request a Quote Datasheet
Description
Win Source Part Number: 1016825-SIT1602AI-22 -25E-50.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 50 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.2mA Voltage - Supply: 2.5V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 3417-SIT1602AI-22-25 E-50.000000,1473-SIT 1602AI-22-25E-50.000 000D,1473-SIT1602AI- 22-25E-50.000000,147 3-SIT1602AI-22-25E-5 0.000000E,1473-SIT16 02AI-22-25E-50.00000 0G,1473-SIT1602AI-22 -25E-50.000000Y,SIT1 602AI-22-25E-50.0000 00T,SIT1602AI-22-25E -50.000000S,SIT1602A I-22-25E-50.000000Y, SIT1602AI-22-25E-50. 000000X,1473-SIT1602 AI-22-25E-50.000000X -ND,1473-SIT1602AI-2 2-25E-50.000000T,147 3-SIT1602AI-22-25E-5 0.000000S,1473-SIT16 02AI-22-25E-50.00000 0D-ND,1473-SIT1602AI -22-25E-50.000000X,1 473-SIT1602AI-22-25E -50.000000Y-ND,SIT16 02AI-22-25E-50.00000 0E,1473-SIT1602AI-22 -25E-50.000000G-ND,S IT1602AI-22-25E-50.0 00000D,1473-SIT1602A I-22-25E-50.000000T- ND,1473-SIT1602AI-22 -25E-50.000000E-ND,S IT1602AI-22-25E-50.0 00000G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1016825-SIT1602AI-22-25E-50.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1016825-SIT1602AI-22-25E-50.000000
Crystals, Oscillators, Resonators - Oscillators 1016825-SIT1602AI-22-25E-50.000000
Win Source Part Number: 1016825-SIT1602AI-22 -25E-50.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 50 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.2mA Voltage - Supply: 2.5V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 3417-SIT1602AI-22-25 E-50.000000,1473-SIT 1602AI-22-25E-50.000 000D,1473-SIT1602AI- 22-25E-50.000000,147 3-SIT1602AI-22-25E-5 0.000000E,1473-SIT16 02AI-22-25E-50.00000 0G,1473-SIT1602AI-22 -25E-50.000000Y,SIT1 602AI-22-25E-50.0000 00T,SIT1602AI-22-25E -50.000000S,SIT1602A I-22-25E-50.000000Y, SIT1602AI-22-25E-50. 000000X,1473-SIT1602 AI-22-25E-50.000000X -ND,1473-SIT1602AI-2 2-25E-50.000000T,147 3-SIT1602AI-22-25E-5 0.000000S,1473-SIT16 02AI-22-25E-50.00000 0D-ND,1473-SIT1602AI -22-25E-50.000000X,1 473-SIT1602AI-22-25E -50.000000Y-ND,SIT16 02AI-22-25E-50.00000 0E,1473-SIT1602AI-22 -25E-50.000000G-ND,S IT1602AI-22-25E-50.0 00000D,1473-SIT1602A I-22-25E-50.000000T- ND,1473-SIT1602AI-22 -25E-50.000000E-ND,S IT1602AI-22-25E-50.0 00000G

Win Source Part Number: 1016825-SIT1602AI-22-25E-50.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 50 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 4.2mA
Voltage - Supply: 2.5V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 3417-SIT1602AI-22-25E-50.000000,1473-SIT1602AI-22-25E-50.000000D,1473-SIT1602AI-22-25E-50.000000,1473-SIT1602AI-22-25E-50.000000E,1473-SIT1602AI-22-25E-50.000000G,1473-SIT1602AI-22-25E-50.000000Y,SIT1602AI-22-25E-50.000000T,SIT1602AI-22-25E-50.000000S,SIT1602AI-22-25E-50.000000Y,SIT1602AI-22-25E-50.000000X,1473-SIT1602AI-22-25E-50.000000X-ND,1473-SIT1602AI-22-25E-50.000000T,1473-SIT1602AI-22-25E-50.000000S,1473-SIT1602AI-22-25E-50.000000D-ND,1473-SIT1602AI-22-25E-50.000000X,1473-SIT1602AI-22-25E-50.000000Y-ND,SIT1602AI-22-25E-50.000000E,1473-SIT1602AI-22-25E-50.000000G-ND,SIT1602AI-22-25E-50.000000D,1473-SIT1602AI-22-25E-50.000000T-ND,1473-SIT1602AI-22-25E-50.000000E-ND,SIT1602AI-22-25E-50.000000G

Buy Now Datasheet
Oscillators - 1473-SIT1602AI-22-25E-50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1016825-SIT1602AI-22-25E-50.000000 1473-SIT1602AI-22-25E-50.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 50 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data