SiTime Corporation Oscillators SIT1602AI-13-33E-33.333330

Description
33.33333MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
33.33333MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602AI-13-33E-33.333330-ND - DigiKey
Thief River Falls, MN, United States
33.33333MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

33.33333MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1044267-SIT1602AI-13-33E-33.333330 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1044267-SIT1602AI-13-33E-33.333330
Crystals, Oscillators, Resonators - Oscillators 1044267-SIT1602AI-13-33E-33.333330
Win Source Part Number: 1044267-SIT1602AI-13 -33E-33.333330 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 33.33333 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT1602AI-13-33 E-33.333330X,1473-SI T1602AI-13-33E-33.33 3330Y,SIT1602AI-13-3 3E-33.333330G,SIT160 2AI-13-33E-33.333330 D,SIT1602AI-13-33E-3 3.333330E,SIT1602AI- 13-33E-33.333330X,SI T1602AI-13-33E-33.33 3330Y,1473-SIT1602AI -13-33E-33.333330T-N D,1473-SIT1602AI-13- 33E-33.333330D,1473- SIT1602AI-13-33E-33. 333330E,1473-SIT1602 AI-13-33E-33.333330Y -ND,3417-SIT1602AI-1 3-33E-33.333330,SIT1 602AI-13-33E-33.3333 30S,1473-SIT1602AI-1 3-33E-33.333330G,147 3-SIT1602AI-13-33E-3 3.333330X-ND,1473-SI T1602AI-13-33E-33.33 3330D-ND,1473-SIT160 2AI-13-33E-33.333330 E-ND,SIT1602AI-13-33 E-33.333330T,1473-SI T1602AI-13-33E-33.33 3330G-ND,1473-SIT160 2AI-13-33E-33.333330 S,1473-SIT1602AI-13- 33E-33.333330,1473-S IT1602AI-13-33E-33.3 33330T

Win Source Part Number: 1044267-SIT1602AI-13-33E-33.333330
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 33.33333 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-SIT1602AI-13-33E-33.333330X,1473-SIT1602AI-13-33E-33.333330Y,SIT1602AI-13-33E-33.333330G,SIT1602AI-13-33E-33.333330D,SIT1602AI-13-33E-33.333330E,SIT1602AI-13-33E-33.333330X,SIT1602AI-13-33E-33.333330Y,1473-SIT1602AI-13-33E-33.333330T-ND,1473-SIT1602AI-13-33E-33.333330D,1473-SIT1602AI-13-33E-33.333330E,1473-SIT1602AI-13-33E-33.333330Y-ND,3417-SIT1602AI-13-33E-33.333330,SIT1602AI-13-33E-33.333330S,1473-SIT1602AI-13-33E-33.333330G,1473-SIT1602AI-13-33E-33.333330X-ND,1473-SIT1602AI-13-33E-33.333330D-ND,1473-SIT1602AI-13-33E-33.333330E-ND,SIT1602AI-13-33E-33.333330T,1473-SIT1602AI-13-33E-33.333330G-ND,1473-SIT1602AI-13-33E-33.333330S,1473-SIT1602AI-13-33E-33.333330,1473-SIT1602AI-13-33E-33.333330T

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT1602AI-13-33E-33.333330-ND 1044267-SIT1602AI-13-33E-33.333330
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data