SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1602AC-13-33S-25.000000

Description
Win Source Part Number: 1196879-SIT1602AC-13 -33S-25.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Standby (Power Down) Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT1602AC-13-33 S-25.000000G,1473-SI T1602AC-13-33S-25.00 0000G-ND,SIT1602AC-1 3-33S-25.000000S,147 3-SIT1602AC-13-33S-2 5.000000D,1473-SIT16 02AC-13-33S-25.00000 0E,SIT1602AC-13-33S- 25.000000Y,SIT1602AC -13-33S-25.000000X,3 417-SIT1602AC-13-33S -25.000000,SIT1602AC -13-33S-25.000000T,1 473-SIT1602AC-13-33S -25.000000E-ND,1473- SIT1602AC-13-33S-25. 000000D-ND,1473-SIT1 602AC-13-33S-25.0000 00X,1473-SIT1602AC-1 3-33S-25.000000Y,147 3-SIT1602AC-13-33S-2 5.000000T-ND,1473-SI T1602AC-13-33S-25.00 0000S,1473-SIT1602AC -13-33S-25.000000T,1 473-SIT1602AC-13-33S -25.000000,1473-SIT1 602AC-13-33S-25.0000 00X-ND,1473-SIT1602A C-13-33S-25.000000Y- ND,SIT1602AC-13-33S- 25.000000E,SIT1602AC -13-33S-25.000000D,S IT1602AC-13-33S-25.0 00000G
Request a Quote Datasheet
Description
Win Source Part Number: 1196879-SIT1602AC-13 -33S-25.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Standby (Power Down) Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT1602AC-13-33 S-25.000000G,1473-SI T1602AC-13-33S-25.00 0000G-ND,SIT1602AC-1 3-33S-25.000000S,147 3-SIT1602AC-13-33S-2 5.000000D,1473-SIT16 02AC-13-33S-25.00000 0E,SIT1602AC-13-33S- 25.000000Y,SIT1602AC -13-33S-25.000000X,3 417-SIT1602AC-13-33S -25.000000,SIT1602AC -13-33S-25.000000T,1 473-SIT1602AC-13-33S -25.000000E-ND,1473- SIT1602AC-13-33S-25. 000000D-ND,1473-SIT1 602AC-13-33S-25.0000 00X,1473-SIT1602AC-1 3-33S-25.000000Y,147 3-SIT1602AC-13-33S-2 5.000000T-ND,1473-SI T1602AC-13-33S-25.00 0000S,1473-SIT1602AC -13-33S-25.000000T,1 473-SIT1602AC-13-33S -25.000000,1473-SIT1 602AC-13-33S-25.0000 00X-ND,1473-SIT1602A C-13-33S-25.000000Y- ND,SIT1602AC-13-33S- 25.000000E,SIT1602AC -13-33S-25.000000D,S IT1602AC-13-33S-25.0 00000G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1196879-SIT1602AC-13-33S-25.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1196879-SIT1602AC-13-33S-25.000000
Crystals, Oscillators, Resonators - Oscillators 1196879-SIT1602AC-13-33S-25.000000
Win Source Part Number: 1196879-SIT1602AC-13 -33S-25.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 25 MHz Function: Standby (Power Down) Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: 1473-SIT1602AC-13-33 S-25.000000G,1473-SI T1602AC-13-33S-25.00 0000G-ND,SIT1602AC-1 3-33S-25.000000S,147 3-SIT1602AC-13-33S-2 5.000000D,1473-SIT16 02AC-13-33S-25.00000 0E,SIT1602AC-13-33S- 25.000000Y,SIT1602AC -13-33S-25.000000X,3 417-SIT1602AC-13-33S -25.000000,SIT1602AC -13-33S-25.000000T,1 473-SIT1602AC-13-33S -25.000000E-ND,1473- SIT1602AC-13-33S-25. 000000D-ND,1473-SIT1 602AC-13-33S-25.0000 00X,1473-SIT1602AC-1 3-33S-25.000000Y,147 3-SIT1602AC-13-33S-2 5.000000T-ND,1473-SI T1602AC-13-33S-25.00 0000S,1473-SIT1602AC -13-33S-25.000000T,1 473-SIT1602AC-13-33S -25.000000,1473-SIT1 602AC-13-33S-25.0000 00X-ND,1473-SIT1602A C-13-33S-25.000000Y- ND,SIT1602AC-13-33S- 25.000000E,SIT1602AC -13-33S-25.000000D,S IT1602AC-13-33S-25.0 00000G

Win Source Part Number: 1196879-SIT1602AC-13-33S-25.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Standby (Power Down)
Output: LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 4.5mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: 1473-SIT1602AC-13-33S-25.000000G,1473-SIT1602AC-13-33S-25.000000G-ND,SIT1602AC-13-33S-25.000000S,1473-SIT1602AC-13-33S-25.000000D,1473-SIT1602AC-13-33S-25.000000E,SIT1602AC-13-33S-25.000000Y,SIT1602AC-13-33S-25.000000X,3417-SIT1602AC-13-33S-25.000000,SIT1602AC-13-33S-25.000000T,1473-SIT1602AC-13-33S-25.000000E-ND,1473-SIT1602AC-13-33S-25.000000D-ND,1473-SIT1602AC-13-33S-25.000000X,1473-SIT1602AC-13-33S-25.000000Y,1473-SIT1602AC-13-33S-25.000000T-ND,1473-SIT1602AC-13-33S-25.000000S,1473-SIT1602AC-13-33S-25.000000T,1473-SIT1602AC-13-33S-25.000000,1473-SIT1602AC-13-33S-25.000000X-ND,1473-SIT1602AC-13-33S-25.000000Y-ND,SIT1602AC-13-33S-25.000000E,SIT1602AC-13-33S-25.000000D,SIT1602AC-13-33S-25.000000G

Buy Now Datasheet
Oscillators - 1473-SIT1602AC-13-33S-25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

25MHz XO (Standard) LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1196879-SIT1602AC-13-33S-25.000000 1473-SIT1602AC-13-33S-25.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-320-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT9120AI-2C3-33E100.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC556IN - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details