SiTime Corporation Crystals, Oscillators, Resonators - Oscillators SIT1602AC-12-18E-75.000000

Description
Win Source Part Number: 1178842-SIT1602AC-12 -18E-75.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 75 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 3.9mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT1602AC-12-18E-75. 000000Y,SIT1602AC-12 -18E-75.000000X,3417 -SIT1602AC-12-18E-75 .000000,1473-SIT1602 AC-12-18E-75.000000, SIT1602AC-12-18E-75. 000000T,1473-SIT1602 AC-12-18E-75.000000E -ND,SIT1602AC-12-18E -75.000000S,1473-SIT 1602AC-12-18E-75.000 000G-ND,1473-SIT1602 AC-12-18E-75.000000D -ND,1473-SIT1602AC-1 2-18E-75.000000X,147 3-SIT1602AC-12-18E-7 5.000000T,1473-SIT16 02AC-12-18E-75.00000 0S,1473-SIT1602AC-12 -18E-75.000000T-ND,S IT1602AC-12-18E-75.0 00000G,SIT1602AC-12- 18E-75.000000E,1473- SIT1602AC-12-18E-75. 000000Y,SIT1602AC-12 -18E-75.000000D,1473 -SIT1602AC-12-18E-75 .000000E,1473-SIT160 2AC-12-18E-75.000000 Y-ND,1473-SIT1602AC- 12-18E-75.000000G,14 73-SIT1602AC-12-18E- 75.000000D,1473-SIT1 602AC-12-18E-75.0000 00X-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1178842-SIT1602AC-12 -18E-75.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 75 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 3.9mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT1602AC-12-18E-75. 000000Y,SIT1602AC-12 -18E-75.000000X,3417 -SIT1602AC-12-18E-75 .000000,1473-SIT1602 AC-12-18E-75.000000, SIT1602AC-12-18E-75. 000000T,1473-SIT1602 AC-12-18E-75.000000E -ND,SIT1602AC-12-18E -75.000000S,1473-SIT 1602AC-12-18E-75.000 000G-ND,1473-SIT1602 AC-12-18E-75.000000D -ND,1473-SIT1602AC-1 2-18E-75.000000X,147 3-SIT1602AC-12-18E-7 5.000000T,1473-SIT16 02AC-12-18E-75.00000 0S,1473-SIT1602AC-12 -18E-75.000000T-ND,S IT1602AC-12-18E-75.0 00000G,SIT1602AC-12- 18E-75.000000E,1473- SIT1602AC-12-18E-75. 000000Y,SIT1602AC-12 -18E-75.000000D,1473 -SIT1602AC-12-18E-75 .000000E,1473-SIT160 2AC-12-18E-75.000000 Y-ND,1473-SIT1602AC- 12-18E-75.000000G,14 73-SIT1602AC-12-18E- 75.000000D,1473-SIT1 602AC-12-18E-75.0000 00X-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1178842-SIT1602AC-12-18E-75.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1178842-SIT1602AC-12-18E-75.000000
Crystals, Oscillators, Resonators - Oscillators 1178842-SIT1602AC-12-18E-75.000000
Win Source Part Number: 1178842-SIT1602AC-12 -18E-75.000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SiT1602 Type: XO (Standard) Package: Strip Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1 Mounting: SMD (SMT) Frequency: 75 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 3.9mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: SIT1602AC-12-18E-75. 000000Y,SIT1602AC-12 -18E-75.000000X,3417 -SIT1602AC-12-18E-75 .000000,1473-SIT1602 AC-12-18E-75.000000, SIT1602AC-12-18E-75. 000000T,1473-SIT1602 AC-12-18E-75.000000E -ND,SIT1602AC-12-18E -75.000000S,1473-SIT 1602AC-12-18E-75.000 000G-ND,1473-SIT1602 AC-12-18E-75.000000D -ND,1473-SIT1602AC-1 2-18E-75.000000X,147 3-SIT1602AC-12-18E-7 5.000000T,1473-SIT16 02AC-12-18E-75.00000 0S,1473-SIT1602AC-12 -18E-75.000000T-ND,S IT1602AC-12-18E-75.0 00000G,SIT1602AC-12- 18E-75.000000E,1473- SIT1602AC-12-18E-75. 000000Y,SIT1602AC-12 -18E-75.000000D,1473 -SIT1602AC-12-18E-75 .000000E,1473-SIT160 2AC-12-18E-75.000000 Y-ND,1473-SIT1602AC- 12-18E-75.000000G,14 73-SIT1602AC-12-18E- 75.000000D,1473-SIT1 602AC-12-18E-75.0000 00X-ND

Win Source Part Number: 1178842-SIT1602AC-12-18E-75.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SiT1602
Type: XO (Standard)
Package: Strip
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 75 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3.9mA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: SIT1602AC-12-18E-75.000000Y,SIT1602AC-12-18E-75.000000X,3417-SIT1602AC-12-18E-75.000000,1473-SIT1602AC-12-18E-75.000000,SIT1602AC-12-18E-75.000000T,1473-SIT1602AC-12-18E-75.000000E-ND,SIT1602AC-12-18E-75.000000S,1473-SIT1602AC-12-18E-75.000000G-ND,1473-SIT1602AC-12-18E-75.000000D-ND,1473-SIT1602AC-12-18E-75.000000X,1473-SIT1602AC-12-18E-75.000000T,1473-SIT1602AC-12-18E-75.000000S,1473-SIT1602AC-12-18E-75.000000T-ND,SIT1602AC-12-18E-75.000000G,SIT1602AC-12-18E-75.000000E,1473-SIT1602AC-12-18E-75.000000Y,SIT1602AC-12-18E-75.000000D,1473-SIT1602AC-12-18E-75.000000E,1473-SIT1602AC-12-18E-75.000000Y-ND,1473-SIT1602AC-12-18E-75.000000G,1473-SIT1602AC-12-18E-75.000000D,1473-SIT1602AC-12-18E-75.000000X-ND

Buy Now Datasheet
Oscillators - 1473-SIT1602AC-12-18E-75.000000-ND - DigiKey
Thief River Falls, MN, United States
75MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

75MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1178842-SIT1602AC-12-18E-75.000000 1473-SIT1602AC-12-18E-75.000000-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 75 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602AI-21-33E-25.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillator Crystal - 510ABA100M000AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers